MilesTek Corporation 3.50" Panel, 32 Duplex SC Couplers Multimode REF00075

Description
These rugged MilesTek rack panels are ideal for LAN interconnect or cross-connect patching. A full compliment of Duplex SC type couplers (bulkhead adapters) are already installed for immediate usage. The panels feature heavy gauge cold rolled steel with strong welded braces and a durable black e-coat finish. Two versions of the panel are available to accommodate either Single mode or Multimode fiber applications. Optional cable management bracket available (sold separately). Same day shipping on most items; Order online today! Features • Used to connect Multimode fiber optic cables with Duplex SC style connectors • Rugged steel construction ensures durability • Standard design works with any 19" equipment rack offering multivendor support. Each coupler port is labeled for easy identification • Bronze alignment sleeves provide durability Applications • Data center management • High EMI/RFI applications • Telco CO • MAN
Description
These rugged MilesTek rack panels are ideal for LAN interconnect or cross-connect patching. A full compliment of Duplex SC type couplers (bulkhead adapters) are already installed for immediate usage. The panels feature heavy gauge cold rolled steel with strong welded braces and a durable black e-coat finish. Two versions of the panel are available to accommodate either Single mode or Multimode fiber applications. Optional cable management bracket available (sold separately). Same day shipping on most items; Order online today! Features • Used to connect Multimode fiber optic cables with Duplex SC style connectors • Rugged steel construction ensures durability • Standard design works with any 19" equipment rack offering multivendor support. Each coupler port is labeled for easy identification • Bronze alignment sleeves provide durability Applications • Data center management • High EMI/RFI applications • Telco CO • MAN

Suppliers

Company
Product
Description
Supplier Links
3.50
Denton, TX, United States
3.50" Panel, 32 Duplex SC Couplers Multimode
REF00075
3.50" Panel, 32 Duplex SC Couplers Multimode REF00075
These rugged MilesTek rack panels are ideal for LAN interconnect or cross-connect patching. A full compliment of Duplex SC type couplers (bulkhead adapters) are already installed for immediate usage. The panels feature heavy gauge cold rolled steel with strong welded braces and a durable black e-coat finish. Two versions of the panel are available to accommodate either Single mode or Multimode fiber applications. Optional cable management bracket available (sold separately). Same day shipping on most items; Order online today! Features • Used to connect Multimode fiber optic cables with Duplex SC style connectors • Rugged steel construction ensures durability • Standard design works with any 19" equipment rack offering multivendor support. Each coupler port is labeled for easy identification • Bronze alignment sleeves provide durability Applications • Data center management • High EMI/RFI applications • Telco CO • MAN

These rugged MilesTek rack panels are ideal for LAN interconnect or cross-connect patching. A full compliment of Duplex SC type couplers (bulkhead adapters) are already installed for immediate usage. The panels feature heavy gauge cold rolled steel with strong welded braces and a durable black e-coat finish. Two versions of the panel are available to accommodate either Single mode or Multimode fiber applications. Optional cable management bracket available (sold separately). Same day shipping on most items; Order online today!
Features
• Used to connect Multimode fiber optic cables with Duplex SC style connectors
• Rugged steel construction ensures durability
• Standard design works with any 19" equipment rack offering multivendor support. Each coupler port is labeled for easy identification
• Bronze alignment sleeves provide durability
Applications
• Data center management
• High EMI/RFI applications
• Telco CO
• MAN

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Patch Panels
Product Number REF00075
Product Name 3.50" Panel, 32 Duplex SC Couplers Multimode
Port Type SC Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 143830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
Specs
Port Type 43-98 USL-D
Ports 4
View Details