MilesTek Corporation MIDDLE ATLANTIC JUMPER, 72" PRE-TERMINATED 6PK J-72X6

Description
Connects AC power to MPR modules. Jumpers have convenient genderless 30A connectors on both ends. Sold in packs of 6 pieces.
Description
Connects AC power to MPR modules. Jumpers have convenient genderless 30A connectors on both ends. Sold in packs of 6 pieces.

Suppliers

Company
Product
Description
Supplier Links
MIDDLE ATLANTIC JUMPER, 72
Denton, TX, United States
MIDDLE ATLANTIC JUMPER, 72" PRE-TERMINATED 6PK
J-72X6
MIDDLE ATLANTIC JUMPER, 72" PRE-TERMINATED 6PK J-72X6
Connects AC power to MPR modules. Jumpers have convenient genderless 30A connectors on both ends. Sold in packs of 6 pieces.

Connects AC power to MPR modules. Jumpers have convenient genderless 30A connectors on both ends. Sold in packs of 6 pieces.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Wireways
Product Number J-72X6
Product Name MIDDLE ATLANTIC JUMPER, 72" PRE-TERMINATED 6PK
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1486C24 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Nominal Cross Section 4"x4"
Material Steel; Stainless Steel
View Details
Wireway Straight Section - S121260NK - Wiegmann
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 60"
View Details
Wiring Gutter/Trough - FT6612 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 12"
View Details