EXM Manufacturing Ltd. Wireway Straight Section 1412 XSS8060

Description
PULL THROUGH TYPE 14 GAUGE STAINLESS STEEL MATERIAL 60 INCH 60 LENGTH IN INCH 8 INCH 8 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH NEMA 4X, IP66 ENCLOSURE HINGED COVER TYPE EUROBEX[R] BRAND 1412 X MODEL
Datasheet
Description
PULL THROUGH TYPE 14 GAUGE STAINLESS STEEL MATERIAL 60 INCH 60 LENGTH IN INCH 8 INCH 8 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH NEMA 4X, IP66 ENCLOSURE HINGED COVER TYPE EUROBEX[R] BRAND 1412 X MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Straight Section - 1412 XSS8060 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Wireway Straight Section
1412 XSS8060
Wireway Straight Section 1412 XSS8060
PULL THROUGH TYPE 14 GAUGE STAINLESS STEEL MATERIAL 60 INCH 60 LENGTH IN INCH 8 INCH 8 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH NEMA 4X, IP66 ENCLOSURE HINGED COVER TYPE EUROBEX[R] BRAND 1412 X MODEL
  • PULL THROUGH TYPE
  • 14 GAUGE STAINLESS STEEL MATERIAL
  • 60 INCH
  • 60 LENGTH IN INCH
  • 8 INCH
  • 8 WIDTH IN INCH
  • 8 INCH
  • 8 HEIGHT IN INCH
  • NEMA 4X, IP66 ENCLOSURE
  • HINGED COVER TYPE
  • EUROBEX[R] BRAND
  • 1412 X MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Wireways
Product Number 1412 XSS8060
Product Name Wireway Straight Section
Style Feed Through Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1487D48SS - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 6"x6"
Straight Section Length 48"; Other Length; (48 in)
View Details
Wireway Straight Section - F44T124GV - Pentair, Inc.
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 24"
View Details
Overfloor Raceway OFR Series -  - Legrand
Specs
Style Wiring Trough
Material Steel
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details