MilesTek Corporation MIDDLE ATLANTIC WIRE MANAGEMENT PNL 1.75 MICROCLIP MILESTEK PART 50-70376 HCM-1

Description
MIDDLE ATLANTIC Wire Management Panel - MILESTEK PART #50-70376 Wire Management Panel 19"x 1 3/4". Horizontal wire management 19" panel made of 16-gauge steel. Finished in durable black powder coat. SPECIFICATIONS: Cabling area: .45" sq. Recommended fill rate: 50% CAT5e cable area: 0.03" sq. # of CAT5e cables: 7 1 rack space
Description
MIDDLE ATLANTIC Wire Management Panel - MILESTEK PART #50-70376 Wire Management Panel 19"x 1 3/4". Horizontal wire management 19" panel made of 16-gauge steel. Finished in durable black powder coat. SPECIFICATIONS: Cabling area: .45" sq. Recommended fill rate: 50% CAT5e cable area: 0.03" sq. # of CAT5e cables: 7 1 rack space

Suppliers

Company
Product
Description
Supplier Links
MIDDLE ATLANTIC WIRE MANAGEMENT PNL 1.75 MICROCLIP MILESTEK PART 50-70376 - HCM-1 - MilesTek Corporation
Denton, TX, United States
MIDDLE ATLANTIC WIRE MANAGEMENT PNL 1.75 MICROCLIP MILESTEK PART 50-70376
HCM-1
MIDDLE ATLANTIC WIRE MANAGEMENT PNL 1.75 MICROCLIP MILESTEK PART 50-70376 HCM-1
MIDDLE ATLANTIC Wire Management Panel - MILESTEK PART #50-70376 Wire Management Panel 19"x 1 3/4". Horizontal wire management 19" panel made of 16-gauge steel. Finished in durable black powder coat. SPECIFICATIONS: Cabling area: .45" sq. Recommended fill rate: 50% CAT5e cable area: 0.03" sq. # of CAT5e cables: 7 1 rack space

MIDDLE ATLANTIC Wire Management Panel - MILESTEK PART #50-70376 Wire Management Panel 19"x 1 3/4". Horizontal wire management 19" panel made of 16-gauge steel. Finished in durable black powder coat.

    SPECIFICATIONS:
  • Cabling area: .45" sq.
  • Recommended fill rate: 50%
  • CAT5e cable area: 0.03"
  • sq. # of CAT5e cables: 7
  • 1 rack space
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Wireways
Product Number HCM-1
Product Name MIDDLE ATLANTIC WIRE MANAGEMENT PNL 1.75 MICROCLIP MILESTEK PART 50-70376
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1486D48SS - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel; Stainless Steel
Straight Section Length 48"; Other Length; (48 in)
View Details
Wireway Straight Section - LJW610 - Wiegmann
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 120"
View Details
Wiring Gutter/Trough - FT66120 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 120"
View Details