MilesTek Corporation MIL M83522 ST Coupler, Mulitmode & Singlemode Stainless Steel FYC00002

Description
MilesTek's Mil ST line of connectors meet or exceed 100% of the requirements of military specification MIL-C-83522. They feature non-optical disconnect with nickel-plated brass or stainless steel configurations that are available either as a ST connector or coupler. These highly durable connectors are built to withstand extreme temperature change, shock, vibration and corrosion. They are ideal for military, aircraft, spacecraft, shipboard and land-based applications. The connectors are available in either a locking (ANX, ANY) or non-locking (DNX, DNY) variation and use a convenient screw boot that eliminates the need for a cumbersome boot tool. The locking model features locking washers that prevent accidental optical disconnects, making the connector less sensitive to cable pull force or constant mechanical shock and vibration. The non-locking model features a higher force spring that reduces sensitivity to mechanical shock. Both models feature a keyed bayonet latch for easy engagement and disengagement. The connectors are designed to work with 2mm fiber cable. For use with 2.5mm or 3mm cable, please purchase crimp ferrule CF83522 separately. The zirconia ferrule is backwards compatible with legacy transceivers and ensures loss repeatability. Ruggedized dust caps are available for both the ST connectors and couplers. Contact MilesTek today about custom fiber assemblies to meet your exact application needs. Features • Qualified to MIL-C-83522 standard ensuring the highest performance for a single terminus (ST) connector • Designed to work with ST connectors but will work with standard or commercial-off-the-s helf ST connectors • Sleeve material is passivated stainless steel • Coupler is suitable for use with both Singlemode and Multimode fiber • Comes with PVC dust caps Applications • Military Use • Aircraft • Shipboard • Harsh Environment • Battlefield Communication Systems
Description
MilesTek's Mil ST line of connectors meet or exceed 100% of the requirements of military specification MIL-C-83522. They feature non-optical disconnect with nickel-plated brass or stainless steel configurations that are available either as a ST connector or coupler. These highly durable connectors are built to withstand extreme temperature change, shock, vibration and corrosion. They are ideal for military, aircraft, spacecraft, shipboard and land-based applications. The connectors are available in either a locking (ANX, ANY) or non-locking (DNX, DNY) variation and use a convenient screw boot that eliminates the need for a cumbersome boot tool. The locking model features locking washers that prevent accidental optical disconnects, making the connector less sensitive to cable pull force or constant mechanical shock and vibration. The non-locking model features a higher force spring that reduces sensitivity to mechanical shock. Both models feature a keyed bayonet latch for easy engagement and disengagement. The connectors are designed to work with 2mm fiber cable. For use with 2.5mm or 3mm cable, please purchase crimp ferrule CF83522 separately. The zirconia ferrule is backwards compatible with legacy transceivers and ensures loss repeatability. Ruggedized dust caps are available for both the ST connectors and couplers. Contact MilesTek today about custom fiber assemblies to meet your exact application needs. Features • Qualified to MIL-C-83522 standard ensuring the highest performance for a single terminus (ST) connector • Designed to work with ST connectors but will work with standard or commercial-off-the-s helf ST connectors • Sleeve material is passivated stainless steel • Coupler is suitable for use with both Singlemode and Multimode fiber • Comes with PVC dust caps Applications • Military Use • Aircraft • Shipboard • Harsh Environment • Battlefield Communication Systems

Suppliers

Company
Product
Description
Supplier Links
MIL M83522 ST Coupler, Mulitmode & Singlemode Stainless Steel - FYC00002 - MilesTek Corporation
Denton, TX, United States
MIL M83522 ST Coupler, Mulitmode & Singlemode Stainless Steel
FYC00002
MIL M83522 ST Coupler, Mulitmode & Singlemode Stainless Steel FYC00002
MilesTek's Mil ST line of connectors meet or exceed 100% of the requirements of military specification MIL-C-83522. They feature non-optical disconnect with nickel-plated brass or stainless steel configurations that are available either as a ST connector or coupler. These highly durable connectors are built to withstand extreme temperature change, shock, vibration and corrosion. They are ideal for military, aircraft, spacecraft, shipboard and land-based applications. The connectors are available in either a locking (ANX, ANY) or non-locking (DNX, DNY) variation and use a convenient screw boot that eliminates the need for a cumbersome boot tool. The locking model features locking washers that prevent accidental optical disconnects, making the connector less sensitive to cable pull force or constant mechanical shock and vibration. The non-locking model features a higher force spring that reduces sensitivity to mechanical shock. Both models feature a keyed bayonet latch for easy engagement and disengagement. The connectors are designed to work with 2mm fiber cable. For use with 2.5mm or 3mm cable, please purchase crimp ferrule CF83522 separately. The zirconia ferrule is backwards compatible with legacy transceivers and ensures loss repeatability. Ruggedized dust caps are available for both the ST connectors and couplers. Contact MilesTek today about custom fiber assemblies to meet your exact application needs. Features • Qualified to MIL-C-83522 standard ensuring the highest performance for a single terminus (ST) connector • Designed to work with ST connectors but will work with standard or commercial-off-the-s helf ST connectors • Sleeve material is passivated stainless steel • Coupler is suitable for use with both Singlemode and Multimode fiber • Comes with PVC dust caps Applications • Military Use • Aircraft • Shipboard • Harsh Environment • Battlefield Communication Systems

MilesTek's Mil ST line of connectors meet or exceed 100% of the requirements of military specification MIL-C-83522. They feature non-optical disconnect with nickel-plated brass or stainless steel configurations that are available either as a ST connector or coupler. These highly durable connectors are built to withstand extreme temperature change, shock, vibration and corrosion. They are ideal for military, aircraft, spacecraft, shipboard and land-based applications. The connectors are available in either a locking (ANX, ANY) or non-locking (DNX, DNY) variation and use a convenient screw boot that eliminates the need for a cumbersome boot tool. The locking model features locking washers that prevent accidental optical disconnects, making the connector less sensitive to cable pull force or constant mechanical shock and vibration. The non-locking model features a higher force spring that reduces sensitivity to mechanical shock. Both models feature a keyed bayonet latch for easy engagement and disengagement. The connectors are designed to work with 2mm fiber cable. For use with 2.5mm or 3mm cable, please purchase crimp ferrule CF83522 separately. The zirconia ferrule is backwards compatible with legacy transceivers and ensures loss repeatability. Ruggedized dust caps are available for both the ST connectors and couplers. Contact MilesTek today about custom fiber assemblies to meet your exact application needs.
Features
• Qualified to MIL-C-83522 standard ensuring the highest performance for a single terminus (ST) connector
• Designed to work with ST connectors but will work with standard or commercial-off-the-shelf ST connectors
• Sleeve material is passivated stainless steel
• Coupler is suitable for use with both Singlemode and Multimode fiber
• Comes with PVC dust caps
Applications
• Military Use
• Aircraft
• Shipboard
• Harsh Environment
• Battlefield Communication Systems

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Fiber Optic Couplers
Product Number FYC00002
Product Name MIL M83522 ST Coupler, Mulitmode & Singlemode Stainless Steel
Cable Type Multimode
Unlock Full Specs
to access all available technical data

Similar Products

Polarization Insensitive Circulator, 1550 nm, SMF-28 Fiber, FC/APC. - F-CIR-15-P-FA - Newport MKS
Specs
Cable Type Single Mode
Wavelength 1550 nm
Coupler Features Pigtail
View Details
Singlemode Optical Splitter - 2300-14-P - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Cable Type Single Mode
Coupler Type Single Window; Dual Window
Wavelength 1300 nm; 1550 nm
View Details