MilesTek's line of connectors meet or exceed 100% of the requirements of military specification MIL-C-83522. They feature non-optical disconnect with nickel-plated brass or stainless steel configurations that are available either as a ST connector or coupler. These highly durable connectors are built to withstand extreme temperature change, shock, vibration and corrosion. They are ideal for military, aircraft, spacecraft, shipboard and land-based applications. The connectors are available in either a locking (ANX, ANY) or non-locking (DNX, DNY) variation and use a convenient screw boot that eliminates the need for a cumbersome boot tool. The locking model features locking washers that prevent accidental optical disconnects, making the connector less sensitive to cable pull force or constant mechanical shock and vibration. The non-locking model features a higher force spring that reduces sensitivity to mechanical shock. Both models feature a keyed bayonet latch for easy engagement and disengagement. The connectors are designed to work with 2mm fiber cable. For use with 2.5mm or 3mm cable, please purchase crimp ferrule CF83522 separately. The zirconia ferrule is backwards compatible with legacy transceivers and ensures loss repeatability. Ruggedized dust caps are available for both the ST connectors and couplers. Contact MilesTek today about custom fiber assemblies to meet your exact application needs.
Features
• Qualified to MIL-C-83522 standard ensuring the highest performance for a single terminus (ST) connector
• Designed to work with ST connectors but will work with standard or commercial-off-the-s
• Sleeve material is nickel-plated brass
• Coupler is suitable for use with both Singlemode and Multimode fiber
• Comes with PVC dust caps
Applications
• Military Use
• Aircraft
• Shipboard
• Harsh Environment
• Battlefield Communication Systems
| MilesTek Corporation | |
|---|---|
| Product Category | Fiber Optic Couplers |
| Product Number | FYC00001 |
| Product Name | MIL M83522 ST Coupler, Mulitmode & Singlemode Nickel Plated Brass |
| Cable Type | Multimode |