MilesTek Corporation 1 GANG LOW VOLTAGE ADD ON BRACKET 70-80045

Description
1 GANG LOW VOLTAGE ADD ON BRACKET - 70-80045 Designed with a hard shell thickness for increased durability. The Resi-Rings attached to the box allow you easy access to the cable while keeping in safely out of the way FEATURES: Resi-Rings accept 3/4, 1, and 1 1/4 Resi-Gard Backless for deep devices and bend radius requirements Hard shell design for durability and to prevent racking Wood or steel stud mounting Vertical or Horizontal Mounting Two vertical screw-mount options Breakaway drywall support flange Breakaway vertical mounting bracket Orange to identify low voltage
Description
1 GANG LOW VOLTAGE ADD ON BRACKET - 70-80045 Designed with a hard shell thickness for increased durability. The Resi-Rings attached to the box allow you easy access to the cable while keeping in safely out of the way FEATURES: Resi-Rings accept 3/4, 1, and 1 1/4 Resi-Gard Backless for deep devices and bend radius requirements Hard shell design for durability and to prevent racking Wood or steel stud mounting Vertical or Horizontal Mounting Two vertical screw-mount options Breakaway drywall support flange Breakaway vertical mounting bracket Orange to identify low voltage

Suppliers

Company
Product
Description
Supplier Links
1 GANG LOW VOLTAGE ADD ON BRACKET - 70-80045 - MilesTek Corporation
Denton, TX, United States
1 GANG LOW VOLTAGE ADD ON BRACKET
70-80045
1 GANG LOW VOLTAGE ADD ON BRACKET 70-80045
1 GANG LOW VOLTAGE ADD ON BRACKET - 70-80045 Designed with a hard shell thickness for increased durability. The Resi-Rings attached to the box allow you easy access to the cable while keeping in safely out of the way FEATURES: Resi-Rings accept 3/4, 1, and 1 1/4 Resi-Gard Backless for deep devices and bend radius requirements Hard shell design for durability and to prevent racking Wood or steel stud mounting Vertical or Horizontal Mounting Two vertical screw-mount options Breakaway drywall support flange Breakaway vertical mounting bracket Orange to identify low voltage

1 GANG LOW VOLTAGE ADD ON BRACKET - 70-80045 Designed with a hard shell thickness for increased durability. The Resi-Rings attached to the box allow you easy access to the cable while keeping in safely out of the way

    FEATURES:
  • Resi-Rings accept 3/4, 1, and 1 1/4 Resi-Gard
  • Backless for deep devices and bend radius requirements
  • Hard shell design for durability and to prevent racking
  • Wood or steel stud mounting
  • Vertical or Horizontal Mounting
  • Two vertical screw-mount options
  • Breakaway drywall support flange
  • Breakaway vertical mounting bracket
  • Orange to identify low voltage
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Wireways
Product Number 70-80045
Product Name 1 GANG LOW VOLTAGE ADD ON BRACKET
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1487B4P - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 2.5"x2.5"
Material Steel
View Details
Wireway Elbow - LJWL906A - Wiegmann
Specs
Style Lay-In Wireway; Wiring Trough
Material Steel
Cover Style Hinged
View Details
Wiring Gutter/Trough - FT6648 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 48"
View Details