MilesTek Corporation 1" RESI-GARD QUICK CONNECT SNAP-IN ADAPTER 70-80038

Description
1 inch RESI-GARD QUICK CONNECT SNAP-IN ADAPTER Carlon one-piece quick connect couplings are designed for quick, easy installation.
Description
1 inch RESI-GARD QUICK CONNECT SNAP-IN ADAPTER Carlon one-piece quick connect couplings are designed for quick, easy installation.

Suppliers

Company
Product
Description
Supplier Links
1
Denton, TX, United States
1" RESI-GARD QUICK CONNECT SNAP-IN ADAPTER
70-80038
1" RESI-GARD QUICK CONNECT SNAP-IN ADAPTER 70-80038
1 inch RESI-GARD QUICK CONNECT SNAP-IN ADAPTER Carlon one-piece quick connect couplings are designed for quick, easy installation.

1 inch RESI-GARD QUICK CONNECT SNAP-IN ADAPTER Carlon one-piece quick connect couplings are designed for quick, easy installation.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Wireways
Product Number 70-80038
Product Name 1" RESI-GARD QUICK CONNECT SNAP-IN ADAPTER
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1487E9PSS - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 8"x8"
View Details
Wiring Gutter/Trough - T4430CH - Wiegmann
Specs
Style Wiring Trough
Material Steel
Straight Section Length 30"
View Details
Wiring Gutter/Trough - FT6612 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 12"
View Details