MilesTek Corporation EXT COVER 1" BEND 1 3/4" OFFICE WHITE 60-20347

Description
External Cover 1" min. bend radius 1-3/4" A component of the Surface Raceway Systems. Office White.
Description
External Cover 1" min. bend radius 1-3/4" A component of the Surface Raceway Systems. Office White.

Suppliers

Company
Product
Description
Supplier Links
EXT COVER 1
Denton, TX, United States
EXT COVER 1" BEND 1 3/4" OFFICE WHITE
60-20347
EXT COVER 1" BEND 1 3/4" OFFICE WHITE 60-20347
External Cover 1" min. bend radius 1-3/4" A component of the Surface Raceway Systems. Office White.

External Cover 1" min. bend radius 1-3/4" A component of the Surface Raceway Systems. Office White.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Wireways
Product Number 60-20347
Product Name EXT COVER 1" BEND 1 3/4" OFFICE WHITE
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - CGT1266 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel
Straight Section Length 12"; Other Length; (12 in)
View Details
Wireway Straight Section - F66G12 - Pentair, Inc.
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 12"
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details