Hammond Manufacturing Company Inc. Electrical - Wireway & Trough 1487CS

Description
Application Designed to enclose and protect electrical wiring from dirt, dust, oil and water. Ideal for connecting machines to control panels or power sources. Standards UL 870 Type 1, 12 (unless marked¹) CSA Type 1, 12 (unless marked¹) Complies with NEMA Type 1, 12 IEC 60529, IP54 Construction Bodies and covers are formed from 14 gauge steel with 10 gauge steel flanges. Continuous flange around wireway ends, requires cables to be pulled through. (For lay-in style, see 1485 Series.) Smooth continuously welded seams. Interior surfaces are smooth to prevent wire damage during installation. Butt hinged covers are secured with easily operated screw clamps. Oil resistant gaskets are permanently secured. Solid oil resistant gaskets are used between flanges when sections and fittings are bolted together. One gasket kit, complete with hardware is provided with each straight section or fitting. Finish Sections and fittings are finished in ANSI 61 gray. Accessories Typical Straight Section Barrier Kit Nipple Swivel Nipple Flexible Fitting Adjustable Fitting Cut-Off Fitting (Lay-In) 90 degree Elbow 45 degree Elbow 22.5 degree Elbow Tee Fitting Box Connector Drop Hanger Bracket Hanger Cross Fitting Cover Plate Reducers (Center Hole) Reducers (Edge Hole)
Request a Quote
Description
Application Designed to enclose and protect electrical wiring from dirt, dust, oil and water. Ideal for connecting machines to control panels or power sources. Standards UL 870 Type 1, 12 (unless marked¹) CSA Type 1, 12 (unless marked¹) Complies with NEMA Type 1, 12 IEC 60529, IP54 Construction Bodies and covers are formed from 14 gauge steel with 10 gauge steel flanges. Continuous flange around wireway ends, requires cables to be pulled through. (For lay-in style, see 1485 Series.) Smooth continuously welded seams. Interior surfaces are smooth to prevent wire damage during installation. Butt hinged covers are secured with easily operated screw clamps. Oil resistant gaskets are permanently secured. Solid oil resistant gaskets are used between flanges when sections and fittings are bolted together. One gasket kit, complete with hardware is provided with each straight section or fitting. Finish Sections and fittings are finished in ANSI 61 gray. Accessories Typical Straight Section Barrier Kit Nipple Swivel Nipple Flexible Fitting Adjustable Fitting Cut-Off Fitting (Lay-In) 90 degree Elbow 45 degree Elbow 22.5 degree Elbow Tee Fitting Box Connector Drop Hanger Bracket Hanger Cross Fitting Cover Plate Reducers (Center Hole) Reducers (Edge Hole)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Wireway & Trough - 1487CS - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Wireway & Trough
1487CS
Electrical - Wireway & Trough 1487CS
Application Designed to enclose and protect electrical wiring from dirt, dust, oil and water. Ideal for connecting machines to control panels or power sources. Standards UL 870 Type 1, 12 (unless marked¹) CSA Type 1, 12 (unless marked¹) Complies with NEMA Type 1, 12 IEC 60529, IP54 Construction Bodies and covers are formed from 14 gauge steel with 10 gauge steel flanges. Continuous flange around wireway ends, requires cables to be pulled through. (For lay-in style, see 1485 Series.) Smooth continuously welded seams. Interior surfaces are smooth to prevent wire damage during installation. Butt hinged covers are secured with easily operated screw clamps. Oil resistant gaskets are permanently secured. Solid oil resistant gaskets are used between flanges when sections and fittings are bolted together. One gasket kit, complete with hardware is provided with each straight section or fitting. Finish Sections and fittings are finished in ANSI 61 gray. Accessories Typical Straight Section Barrier Kit Nipple Swivel Nipple Flexible Fitting Adjustable Fitting Cut-Off Fitting (Lay-In) 90 degree Elbow 45 degree Elbow 22.5 degree Elbow Tee Fitting Box Connector Drop Hanger Bracket Hanger Cross Fitting Cover Plate Reducers (Center Hole) Reducers (Edge Hole)

Application

  • Designed to enclose and protect electrical wiring from dirt, dust, oil and water.
  • Ideal for connecting machines to control panels or power sources.

Standards

  • UL 870 Type 1, 12 (unless marked¹)
  • CSA Type 1, 12 (unless marked¹)
  • Complies with
    • NEMA Type 1, 12
    • IEC 60529, IP54

Construction

  • Bodies and covers are formed from 14 gauge steel with 10 gauge steel flanges.
  • Continuous flange around wireway ends, requires cables to be pulled through. (For lay-in style, see 1485 Series.)
  • Smooth continuously welded seams.
  • Interior surfaces are smooth to prevent wire damage during installation.
  • Butt hinged covers are secured with easily operated screw clamps.
  • Oil resistant gaskets are permanently secured.
  • Solid oil resistant gaskets are used between flanges when sections and fittings are bolted together.
  • One gasket kit, complete with hardware is provided with each straight section or fitting.

Finish

  • Sections and fittings are finished in ANSI 61 gray.

Accessories

  • Typical Straight Section
  • Barrier Kit
  • Nipple
  • Swivel Nipple
  • Flexible Fitting
  • Adjustable Fitting
  • Cut-Off Fitting (Lay-In)
  • 90 degree Elbow
  • 45 degree Elbow
  • 22.5 degree Elbow
  • Tee Fitting
  • Box Connector
  • Drop Hanger
  • Bracket Hanger
  • Cross Fitting
  • Cover Plate
  • Reducers (Center Hole)
  • Reducers (Edge Hole)
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Wireways
Product Number 1487CS
Product Name Electrical - Wireway & Trough
Style Lay-In Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1487EHSS - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 8"x8"
Material Steel; Stainless Steel
View Details
Electrical - Wireway & Trough - C3RWT824 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel
Straight Section Length 24"; Other Length; (24 in)
View Details
Electrical - Commercial - Splitter Trough - CN4ST273SS - Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel; Stainless Steel
Straight Section Length Other Length; (5 in)
View Details
Electrical - Commercial - Splitter Trough - CN4ST2203SS - Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel; Stainless Steel
Straight Section Length Other Length; (5 in)
View Details