Wiegmann Wireway Straight Section S8860

Description
" LAY-IN TYPE 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 60 INCH 8 INCH 8 INCH UL 870, CSA APPROVAL NEMA 1 ENCLOSURE SCREW COVER TYPE (1/2 INCH-3/4 INCH) CONCENTRIC, (3/4 INCH-1 INCH) CONCENTRIC, 3/4 INCH SOLID, 1 INCH SOLID, 1-1/4 INCH SOLID KNOCKOUT(S) S MODEL "
Datasheet
Description
" LAY-IN TYPE 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 60 INCH 8 INCH 8 INCH UL 870, CSA APPROVAL NEMA 1 ENCLOSURE SCREW COVER TYPE (1/2 INCH-3/4 INCH) CONCENTRIC, (3/4 INCH-1 INCH) CONCENTRIC, 3/4 INCH SOLID, 1 INCH SOLID, 1-1/4 INCH SOLID KNOCKOUT(S) S MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Straight Section - S8860 - Wiegmann
Freeburg, IL, USA
Wireway Straight Section
S8860
Wireway Straight Section S8860
" LAY-IN TYPE 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 60 INCH 8 INCH 8 INCH UL 870, CSA APPROVAL NEMA 1 ENCLOSURE SCREW COVER TYPE (1/2 INCH-3/4 INCH) CONCENTRIC, (3/4 INCH-1 INCH) CONCENTRIC, 3/4 INCH SOLID, 1 INCH SOLID, 1-1/4 INCH SOLID KNOCKOUT(S) S MODEL "

"

  • LAY-IN TYPE
  • 14 GAUGE STEEL MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • 60 INCH
  • 8 INCH
  • 8 INCH
  • UL 870, CSA APPROVAL
  • NEMA 1 ENCLOSURE
  • SCREW COVER TYPE
  • (1/2 INCH-3/4 INCH) CONCENTRIC, (3/4 INCH-1 INCH) CONCENTRIC, 3/4 INCH SOLID, 1 INCH SOLID, 1-1/4 INCH SOLID KNOCKOUT(S)
  • S MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Wireways
Product Number S8860
Product Name Wireway Straight Section
Style Lay-In Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1487CHSS - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 4"x4"
Material Steel; Stainless Steel
View Details
Wiring Gutter/Trough - RSCG060648G - Wiegmann
Specs
Style Wiring Trough
Material Steel
Straight Section Length 48"
View Details
Power Related Raceway - 400/800/2300 -  - Legrand
Specs
Style Lay-In Wireway
Material PVC
Cover Style Snap-on
View Details