Wiegmann Wireway Straight Section S2260NK

Description
" LAY IN TYPE 16 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE (INSIDE, OUTSIDE) FINISH 60 INCH 60 LENGTH IN INCH 2.5 INCH 2.5 WIDTH IN INCH 2.5 INCH 2.5 HEIGHT IN INCH 5 LENGTH IN FT UL 870, CSA APPROVAL NEMA 1 ENCLOSURE SCREW COVER TYPE NO KNOCKOUT(S) HEIGHT IN INCH - UOM IN LENGTH IN FT - UOM FT LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN "
Datasheet
Description
" LAY IN TYPE 16 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE (INSIDE, OUTSIDE) FINISH 60 INCH 60 LENGTH IN INCH 2.5 INCH 2.5 WIDTH IN INCH 2.5 INCH 2.5 HEIGHT IN INCH 5 LENGTH IN FT UL 870, CSA APPROVAL NEMA 1 ENCLOSURE SCREW COVER TYPE NO KNOCKOUT(S) HEIGHT IN INCH - UOM IN LENGTH IN FT - UOM FT LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Straight Section - S2260NK - Wiegmann
Freeburg, IL, USA
Wireway Straight Section
S2260NK
Wireway Straight Section S2260NK
" LAY IN TYPE 16 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE (INSIDE, OUTSIDE) FINISH 60 INCH 60 LENGTH IN INCH 2.5 INCH 2.5 WIDTH IN INCH 2.5 INCH 2.5 HEIGHT IN INCH 5 LENGTH IN FT UL 870, CSA APPROVAL NEMA 1 ENCLOSURE SCREW COVER TYPE NO KNOCKOUT(S) HEIGHT IN INCH - UOM IN LENGTH IN FT - UOM FT LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN "

"

  • LAY IN TYPE
  • 16 GAUGE STEEL MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE (INSIDE, OUTSIDE) FINISH
  • 60 INCH
  • 60 LENGTH IN INCH
  • 2.5 INCH
  • 2.5 WIDTH IN INCH
  • 2.5 INCH
  • 2.5 HEIGHT IN INCH
  • 5 LENGTH IN FT
  • UL 870, CSA APPROVAL
  • NEMA 1 ENCLOSURE
  • SCREW COVER TYPE
  • NO KNOCKOUT(S)
  • HEIGHT IN INCH - UOM IN
  • LENGTH IN FT - UOM FT
  • LENGTH IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Wireways
Product Number S2260NK
Product Name Wireway Straight Section
Style Lay-In Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1485F36 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 12"x6"
Material Steel
Straight Section Length 36"; Other Length; (36 in)
View Details
Wiring Gutter/Trough - RSCG080824 - Wiegmann
Specs
Style Wiring Trough
Material Steel
Straight Section Length 24"
View Details
Raceway ALA3800 Series -  - Legrand
Specs
Style Wiring Trough
Material Other Material; (Aluminum)
View Details