MilesTek Corporation END CAP 1 1/4" WHITE 60-20234

Description
[HELLRMN TYTN] End Cap 1-1/4" White - 60-20134 HellermannTyton's low voltage raceway (TSR) is designed to aesthetically organize and route communications wires including high speed UTP cable and fiber optic cable from the telecommunications room to the work area. Features: End cap - 1-1/4" Manufactured from UL94V-0 rated PVC material Available in office white, white and ivory < ul>
Description
[HELLRMN TYTN] End Cap 1-1/4" White - 60-20134 HellermannTyton's low voltage raceway (TSR) is designed to aesthetically organize and route communications wires including high speed UTP cable and fiber optic cable from the telecommunications room to the work area. Features: End cap - 1-1/4" Manufactured from UL94V-0 rated PVC material Available in office white, white and ivory < ul>

Suppliers

Company
Product
Description
Supplier Links
END CAP 1 1/4
Denton, TX, United States
END CAP 1 1/4" WHITE
60-20234
END CAP 1 1/4" WHITE 60-20234
[HELLRMN TYTN] End Cap 1-1/4" White - 60-20134 HellermannTyton's low voltage raceway (TSR) is designed to aesthetically organize and route communications wires including high speed UTP cable and fiber optic cable from the telecommunications room to the work area. Features: End cap - 1-1/4" Manufactured from UL94V-0 rated PVC material Available in office white, white and ivory < ul>

[HELLRMN TYTN] End Cap 1-1/4" White - 60-20134 HellermannTyton's low voltage raceway (TSR) is designed to aesthetically organize and route communications wires including high speed UTP cable and fiber optic cable from the telecommunications room to the work area.

    Features:
  • End cap - 1-1/4"
  • Manufactured from UL94V-0 rated PVC material
  • Available in office white, white and ivory < ul>
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Wireways
Product Number 60-20234
Product Name END CAP 1 1/4" WHITE
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - C3RWT660G - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Material Steel
Straight Section Length 60"; Other Length; (60 in)
View Details
Wiring Gutter/Trough - F4436RTGV - Pentair, Inc.
Specs
Style Wiring Trough
Material Steel
Straight Section Length 36"
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details