MilesTek Corporation REDUCER 1 3/4" 1 1/4" IVORY 60-20163

Description
[HELLRMN TYTN] Reducer 1-3/4" to 1-1/4" Ivory - 60-20163 The low voltage raceway (TSR) is designed to aesthetically organize and route communications wires including high speed UTP cable and fiber optic cable from the telecommunications room to the work area. Features: Reducer from 1-3/4" to 1-1/4" raceway (TSR3 to TSR2) Manufactured from UL94V-0 rated PVC material Available in office white, white and ivory
Description
[HELLRMN TYTN] Reducer 1-3/4" to 1-1/4" Ivory - 60-20163 The low voltage raceway (TSR) is designed to aesthetically organize and route communications wires including high speed UTP cable and fiber optic cable from the telecommunications room to the work area. Features: Reducer from 1-3/4" to 1-1/4" raceway (TSR3 to TSR2) Manufactured from UL94V-0 rated PVC material Available in office white, white and ivory

Suppliers

Company
Product
Description
Supplier Links
REDUCER 1 3/4
Denton, TX, United States
REDUCER 1 3/4" 1 1/4" IVORY
60-20163
REDUCER 1 3/4" 1 1/4" IVORY 60-20163
[HELLRMN TYTN] Reducer 1-3/4" to 1-1/4" Ivory - 60-20163 The low voltage raceway (TSR) is designed to aesthetically organize and route communications wires including high speed UTP cable and fiber optic cable from the telecommunications room to the work area. Features: Reducer from 1-3/4" to 1-1/4" raceway (TSR3 to TSR2) Manufactured from UL94V-0 rated PVC material Available in office white, white and ivory

[HELLRMN TYTN] Reducer 1-3/4" to 1-1/4" Ivory - 60-20163 The low voltage raceway (TSR) is designed to aesthetically organize and route communications wires including high speed UTP cable and fiber optic cable from the telecommunications room to the work area.

    Features:
  • Reducer from 1-3/4" to 1-1/4" raceway (TSR3 to TSR2)
  • Manufactured from UL94V-0 rated PVC material
  • Available in office white, white and ivory
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Wireways
Product Number 60-20163
Product Name REDUCER 1 3/4" 1 1/4" IVORY
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1487CM2 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 4"x4"
Material Steel
View Details
Wiring Gutter/Trough - FT6648 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 48"
View Details
Raceway ALA4800 Series -  - Legrand
Specs
Style Lay-In Wireway
Material Other Material; (Aluminum)
Cover Style Snap-on
View Details