Miles Scientific (Analtech) Diol HPLC Column, 5um, 100A, 4.6x250mm DIOL1-5-100/25

Description
Special features include: Superior selectivity and efficiency in the separation of proteins and biomolecules. High stability under extreme operating conditions. High recovery of analytes.
Description
Special features include: Superior selectivity and efficiency in the separation of proteins and biomolecules. High stability under extreme operating conditions. High recovery of analytes.

Suppliers

Company
Product
Description
Supplier Links
Diol HPLC Column, 5um, 100A, 4.6x250mm - DIOL1-5-100/25 - Miles Scientific (Analtech)
Newark, DE, USA
Diol HPLC Column, 5um, 100A, 4.6x250mm
DIOL1-5-100/25
Diol HPLC Column, 5um, 100A, 4.6x250mm DIOL1-5-100/25
Special features include: Superior selectivity and efficiency in the separation of proteins and biomolecules. High stability under extreme operating conditions. High recovery of analytes.

Special features include:

Superior selectivity and efficiency in the separation of proteins and biomolecules.

High stability under extreme operating conditions.

High recovery of analytes.

Supplier's Site

Technical Specifications

  Miles Scientific (Analtech)
Product Category HPLC Columns
Product Number DIOL1-5-100/25
Product Name Diol HPLC Column, 5um, 100A, 4.6x250mm
Pore Diameter 5 µm (0.1969 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-1 10 µm 4.1 x 250 mm - 79427 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
Specs
Packing Diameter 5 µm (0.1969 mils)
Pore Diameter 0.0060 µm (2.36E-4 mils)
Column Length 3 cm (1.18 inch)
View Details
4 mm Modular Column - 5041IV-05040-025-20 - IDEX Health & Science
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 10 cm (3.94 inch)
View Details
RP18 HPLC Column, 5um, 100A, 4.6x100mm, 24% carbon load - OD-5-100/10 - Miles Scientific (Analtech)
Specs
Pore Diameter 5 µm (0.1969 mils)
View Details