Miles Scientific (Analtech) 50ul Syringe for SpotON or TLC Autospotter A87-33

Description
The TLC AUTOSPOTTER is a semi-automated device used to apply samples on Thin Layer Chromatography plates. The instrument eliminates the need for manual sample application and can be used to apply up to 18 samples at a time. The unit has been designed for use custom SGE brand TLC syringes with blunt Teflon tipped needles. These special needles minimize sample " creep back " and enhance reproducibility. The syringes also feature Teflon plunger tips to help eliminate the problem of metal-to-glass contamination. Syringes are available in 10, 25, 50, 100 and 250ul volumes. The device can apply samples at variable rates ranging from 3 minutes (fastest speed) to 30 minutes (slowest speed.)
Description
The TLC AUTOSPOTTER is a semi-automated device used to apply samples on Thin Layer Chromatography plates. The instrument eliminates the need for manual sample application and can be used to apply up to 18 samples at a time. The unit has been designed for use custom SGE brand TLC syringes with blunt Teflon tipped needles. These special needles minimize sample " creep back " and enhance reproducibility. The syringes also feature Teflon plunger tips to help eliminate the problem of metal-to-glass contamination. Syringes are available in 10, 25, 50, 100 and 250ul volumes. The device can apply samples at variable rates ranging from 3 minutes (fastest speed) to 30 minutes (slowest speed.)

Suppliers

Company
Product
Description
Supplier Links
50ul Syringe for SpotON or TLC Autospotter - A87-33 - Miles Scientific (Analtech)
Newark, DE, USA
50ul Syringe for SpotON or TLC Autospotter
A87-33
50ul Syringe for SpotON or TLC Autospotter A87-33
The TLC AUTOSPOTTER is a semi-automated device used to apply samples on Thin Layer Chromatography plates. The instrument eliminates the need for manual sample application and can be used to apply up to 18 samples at a time. The unit has been designed for use custom SGE brand TLC syringes with blunt Teflon tipped needles. These special needles minimize sample " creep back " and enhance reproducibility. The syringes also feature Teflon plunger tips to help eliminate the problem of metal-to-glass contamination. Syringes are available in 10, 25, 50, 100 and 250ul volumes. The device can apply samples at variable rates ranging from 3 minutes (fastest speed) to 30 minutes (slowest speed.)

The TLC AUTOSPOTTER is a semi-automated device used to apply samples on Thin Layer Chromatography plates. The instrument eliminates the need for manual sample application and can be used to apply up to 18 samples at a time. The unit has been designed for use custom SGE brand TLC syringes with blunt Teflon tipped needles. These special needles minimize sample " creep back " and enhance reproducibility. The syringes also feature Teflon plunger tips to help eliminate the problem of metal-to-glass contamination. Syringes are available in 10, 25, 50, 100 and 250ul volumes. The device can apply samples at variable rates ranging from 3 minutes (fastest speed) to 30 minutes (slowest speed.)

Supplier's Site

Technical Specifications

  Miles Scientific (Analtech)
Product Category Syringes and Needles
Product Number A87-33
Product Name 50ul Syringe for SpotON or TLC Autospotter
Configuration Syringe Only; Needle and Syringe
Unlock Full Specs
to access all available technical data

Similar Products

3cm Pump Syringes - 23169 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material PTFE
Volume 0.0500 to 5 cc (0.0031 to 0.3051 cubic inches)
View Details
Large Hub Removable Needles - 7784-03 - Hamilton Company
Specs
Configuration Needle Only
Needle Material 304 Stainless Steel
Features Reusable
View Details
RS Components, Ltd.
Specs
Gauge 26
Length 4.33 inch (110 mm)
View Details
Taper Tips - TT25-DHUV-PK - Techcon
Specs
Configuration Needle Only
Needle Material Polyethylene
Gauge 25
View Details