Miles Scientific (Analtech) 365nm Wavelength Transilluminator Six 15 Watt Tubes 93-69

Description
These transilluminators are high performance units specially designed for fluorescence analysis, including TLC plates and electrophoresis gels. They are also well suited for DNA related research. The available transilluminators are compatible with Analtech's documentation & densitometry systems. They are equipped with a powerful and highly efficient cooling fan to maximize operating intensities and lower filter surface temperatures for safe operation. In addition to the cooling fan, these transilluminators also feature a 60 minute timer for automatic unit shut-off to prevent unnecessary solarization of the filter glass. All 312nm and 365nm models are equipped with a removable, polymerbased diffusing screen attached below the filter that ensures superior light distribution and eliminates confusing light striations caused by the contours of the tubes. Typical Peak Instensities at filter surface (partial list):
Description
These transilluminators are high performance units specially designed for fluorescence analysis, including TLC plates and electrophoresis gels. They are also well suited for DNA related research. The available transilluminators are compatible with Analtech's documentation & densitometry systems. They are equipped with a powerful and highly efficient cooling fan to maximize operating intensities and lower filter surface temperatures for safe operation. In addition to the cooling fan, these transilluminators also feature a 60 minute timer for automatic unit shut-off to prevent unnecessary solarization of the filter glass. All 312nm and 365nm models are equipped with a removable, polymerbased diffusing screen attached below the filter that ensures superior light distribution and eliminates confusing light striations caused by the contours of the tubes. Typical Peak Instensities at filter surface (partial list):

Suppliers

Company
Product
Description
Supplier Links
365nm Wavelength Transilluminator Six 15 Watt Tubes - 93-69 - Miles Scientific (Analtech)
Newark, DE, USA
365nm Wavelength Transilluminator Six 15 Watt Tubes
93-69
365nm Wavelength Transilluminator Six 15 Watt Tubes 93-69
These transilluminators are high performance units specially designed for fluorescence analysis, including TLC plates and electrophoresis gels. They are also well suited for DNA related research. The available transilluminators are compatible with Analtech's documentation & densitometry systems. They are equipped with a powerful and highly efficient cooling fan to maximize operating intensities and lower filter surface temperatures for safe operation. In addition to the cooling fan, these transilluminators also feature a 60 minute timer for automatic unit shut-off to prevent unnecessary solarization of the filter glass. All 312nm and 365nm models are equipped with a removable, polymerbased diffusing screen attached below the filter that ensures superior light distribution and eliminates confusing light striations caused by the contours of the tubes. Typical Peak Instensities at filter surface (partial list):

These transilluminators are high performance units specially designed for fluorescence analysis, including TLC plates and electrophoresis gels. They are also well suited for DNA related research. The available transilluminators are compatible with Analtech's documentation & densitometry systems. They are equipped with a powerful and highly efficient cooling fan to maximize operating intensities and lower filter surface temperatures for safe operation. In addition to the cooling fan, these transilluminators also feature a 60 minute timer for automatic unit shut-off to prevent unnecessary solarization of the filter glass. All 312nm and 365nm models are equipped with a removable, polymerbased diffusing screen attached below the filter that ensures superior light distribution and eliminates confusing light striations caused by the contours of the tubes. Typical Peak Instensities at filter surface (partial list):

Supplier's Site

Technical Specifications

  Miles Scientific (Analtech)
Product Category Illuminators
Product Number 93-69
Product Name 365nm Wavelength Transilluminator Six 15 Watt Tubes
Illumination Type Backlight
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
POWER KIT I w/BC4014 - LK2516/944974 - Cool-Lux
Specs
Illumination Type Photography Light
Voltage 12 to 14.4 volts
Illuminator Output 35 watts
View Details
Machine Vision Lighting - Ring Lights - Banner Engineering Corp.
Specs
Illumination Type Ring
Light Source Light Emitting Diode
Wavelength 464 to 940 nm (4640 to 9400 Å)
View Details
Portable UV Lamp, 8W Long & Short Wave (366nm & 254nm) - 93-28 - Miles Scientific (Analtech)
Specs
Illumination Type Backlight
Light Source Lamp
Wavelength 254 to 366 nm (2540 to 3660 Å)
View Details