Miles Scientific (Analtech) 4W Short Wave UV Tube (254nm) 92-28 92-28

Description
Analtech offers a full range of UV lamps with various combinations of UV wavelength, intensity, size, and wattage. Each UV lamp is designed for ease of use and will provide hours of trouble free operation. They are highly recommended as compact and economical sources for TLC and gel visualization. All UV lamps that Analtech sells feature a silver-anodized aluminum housing that makes the lamps both attractive and durable. A corrosion-resistant, specular-aluminum reflector optimizes UV irradiance. These lamps come with integrally filtered or unfiltered UV tubes, available with or without a separate filter assembly. Unfiltered tubes provide the highest UV intensity. Partial List of Typical Peak Intensities at a 15 cm distance: •4 watt combo lamp: 300 μW/cm2 at 365 nm and 310 μW/cm2 at 254nm. •6 watt combo lamp: 350 μW/cm2 at 365 nm and 390 μW/cm2 at 254nm. •8 watt combo lamp: 470 μW/cm2 at 365 nm and 500 μW/cm2 at 254 nm.
Description
Analtech offers a full range of UV lamps with various combinations of UV wavelength, intensity, size, and wattage. Each UV lamp is designed for ease of use and will provide hours of trouble free operation. They are highly recommended as compact and economical sources for TLC and gel visualization. All UV lamps that Analtech sells feature a silver-anodized aluminum housing that makes the lamps both attractive and durable. A corrosion-resistant, specular-aluminum reflector optimizes UV irradiance. These lamps come with integrally filtered or unfiltered UV tubes, available with or without a separate filter assembly. Unfiltered tubes provide the highest UV intensity. Partial List of Typical Peak Intensities at a 15 cm distance: •4 watt combo lamp: 300 μW/cm2 at 365 nm and 310 μW/cm2 at 254nm. •6 watt combo lamp: 350 μW/cm2 at 365 nm and 390 μW/cm2 at 254nm. •8 watt combo lamp: 470 μW/cm2 at 365 nm and 500 μW/cm2 at 254 nm.

Suppliers

Company
Product
Description
Supplier Links
4W Short Wave UV Tube (254nm) 92-28 - 92-28 - Miles Scientific (Analtech)
Newark, DE, USA
4W Short Wave UV Tube (254nm) 92-28
92-28
4W Short Wave UV Tube (254nm) 92-28 92-28
Analtech offers a full range of UV lamps with various combinations of UV wavelength, intensity, size, and wattage. Each UV lamp is designed for ease of use and will provide hours of trouble free operation. They are highly recommended as compact and economical sources for TLC and gel visualization. All UV lamps that Analtech sells feature a silver-anodized aluminum housing that makes the lamps both attractive and durable. A corrosion-resistant, specular-aluminum reflector optimizes UV irradiance. These lamps come with integrally filtered or unfiltered UV tubes, available with or without a separate filter assembly. Unfiltered tubes provide the highest UV intensity. Partial List of Typical Peak Intensities at a 15 cm distance: •4 watt combo lamp: 300 μW/cm2 at 365 nm and 310 μW/cm2 at 254nm. •6 watt combo lamp: 350 μW/cm2 at 365 nm and 390 μW/cm2 at 254nm. •8 watt combo lamp: 470 μW/cm2 at 365 nm and 500 μW/cm2 at 254 nm.

Analtech offers a full range of UV lamps with various combinations of UV wavelength, intensity, size, and wattage. Each UV lamp is designed for ease of use and will provide hours of trouble free operation. They are highly recommended as compact and economical sources for TLC and gel visualization. All UV lamps that Analtech sells feature a silver-anodized aluminum housing that makes the lamps both attractive and durable. A corrosion-resistant, specular-aluminum reflector optimizes UV irradiance. These lamps come with integrally filtered or unfiltered UV tubes, available with or without a separate filter assembly. Unfiltered tubes provide the highest UV intensity.

Partial List of Typical Peak Intensities at a 15 cm distance:

•4 watt combo lamp: 300 μW/cm2 at 365 nm and 310 μW/cm2 at 254nm.

•6 watt combo lamp: 350 μW/cm2 at 365 nm and 390 μW/cm2 at 254nm.

•8 watt combo lamp: 470 μW/cm2 at 365 nm and 500 μW/cm2 at 254 nm.

Supplier's Site

Technical Specifications

  Miles Scientific (Analtech)
Product Category Illuminators
Product Number 92-28
Product Name 4W Short Wave UV Tube (254nm) 92-28
Illumination Type Backlight
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Mini-Maglite® - MMAA - Gradient Lens Corporation
Gradient Lens Corporation
Specs
Illumination Type Krypton
Light Source Lamp
Illuminator Features Fiber Optic (optional feature)
View Details
25W White Light Bulb (for 93-80) 92-23 - 92-23 - Miles Scientific (Analtech)
Specs
Illumination Type Backlight
Light Source Lamp
Illuminator Output 25 watts
View Details
Fiber Optic Ring Light - FORL - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Illumination Type Ring; Fiber Optic Ring Light
Illuminator Features Fiber Optic
Fiber Optic Length 46 inch (1168 mm)
View Details