Miles Scientific (Analtech) Diffuser - 12.0mm for 5cc Reservoir 01-95

Description
Porous polyethylene disc for use in Solid Phase Extraction tubes. Used to retain adsorbent in most disposable 5 cc reservoirs (syringe barrels). Diameter is 12.0 mm. Thickness is 1.7 mm. Porosity is 15 microns nominal. Package of 100 discs.
Description
Porous polyethylene disc for use in Solid Phase Extraction tubes. Used to retain adsorbent in most disposable 5 cc reservoirs (syringe barrels). Diameter is 12.0 mm. Thickness is 1.7 mm. Porosity is 15 microns nominal. Package of 100 discs.

Suppliers

Company
Product
Description
Supplier Links
Diffuser - 12.0mm for 5cc Reservoir - 01-95 - Miles Scientific (Analtech)
Newark, DE, USA
Diffuser - 12.0mm for 5cc Reservoir
01-95
Diffuser - 12.0mm for 5cc Reservoir 01-95
Porous polyethylene disc for use in Solid Phase Extraction tubes. Used to retain adsorbent in most disposable 5 cc reservoirs (syringe barrels). Diameter is 12.0 mm. Thickness is 1.7 mm. Porosity is 15 microns nominal. Package of 100 discs.

Porous polyethylene disc for use in Solid Phase Extraction tubes. Used to retain adsorbent in most disposable 5 cc reservoirs (syringe barrels). Diameter is 12.0 mm. Thickness is 1.7 mm. Porosity is 15 microns nominal. Package of 100 discs.

Supplier's Site

Technical Specifications

  Miles Scientific (Analtech)
Product Category Solid Phase Extraction Cartridges and Disks
Product Number 01-95
Product Name Diffuser - 12.0mm for 5cc Reservoir
Configuration Disc
Unlock Full Specs
to access all available technical data

Similar Products

Diffuser - 14.75 mm for SPICE Tubes - 01-93 - Miles Scientific (Analtech)
Specs
Configuration Disc
Frit Material Polyethylene
Disc Diameter 14.75 mm (0.5807 inches)
View Details
Finisterre SPE Columns -  - Teknokroma Analitica S.A.
Teknokroma Analitica S.A.
Specs
Configuration Cartridge
Sorbent Mass 0.1000 to 1 g (0.0035 to 0.0353 oz)
Sample Volume 1 to 12 cc (0.0610 to 0.7323 cubic inches)
View Details
Resprep®SPE Cartridges - Bonded Reversed Phases - Restek
Specs
Configuration Cartridge
Extraction Mechanism Non-Polar
Separation Mechanism Syringe; Vacuum; Centrifuge; Other; Sidearm Flask
View Details
HLB Polymeric SPE Cartridges -  - SiliCycle Inc.
Specs
Configuration Cartridge
Separation Mechanism Syringe
Sorbent Mass 0.0100 to 5 g (3.53E-4 to 0.1764 oz)
View Details