Miles Scientific (Analtech) Diffuser - 9.5mm for 3cc Reservoir 01-94

Description
Porous polyethylene disc for use in Solid Phase Extraction tubes. Used to retain adsorbent in most disposable 3 cc reservoirs (syringe barrels). Diameter is 9.5 mm. Thickness is 1.7 mm. Porosity is 15 microns nominal. Package of 100 discs.
Description
Porous polyethylene disc for use in Solid Phase Extraction tubes. Used to retain adsorbent in most disposable 3 cc reservoirs (syringe barrels). Diameter is 9.5 mm. Thickness is 1.7 mm. Porosity is 15 microns nominal. Package of 100 discs.

Suppliers

Company
Product
Description
Supplier Links
Diffuser - 9.5mm for 3cc Reservoir - 01-94 - Miles Scientific (Analtech)
Newark, DE, USA
Diffuser - 9.5mm for 3cc Reservoir
01-94
Diffuser - 9.5mm for 3cc Reservoir 01-94
Porous polyethylene disc for use in Solid Phase Extraction tubes. Used to retain adsorbent in most disposable 3 cc reservoirs (syringe barrels). Diameter is 9.5 mm. Thickness is 1.7 mm. Porosity is 15 microns nominal. Package of 100 discs.

Porous polyethylene disc for use in Solid Phase Extraction tubes. Used to retain adsorbent in most disposable 3 cc reservoirs (syringe barrels). Diameter is 9.5 mm. Thickness is 1.7 mm. Porosity is 15 microns nominal. Package of 100 discs.

Supplier's Site

Technical Specifications

  Miles Scientific (Analtech)
Product Category Solid Phase Extraction Cartridges and Disks
Product Number 01-94
Product Name Diffuser - 9.5mm for 3cc Reservoir
Configuration Disc
Unlock Full Specs
to access all available technical data

Similar Products

InertSep SPE -  - GL Sciences, Inc.
GL Sciences, Inc.
Specs
Configuration Cartridge
Separation Mechanism Syringe
Sorbent Mass 0.0500 to 70 g (0.0018 to 2.47 oz)
View Details
SolEx™ C18 Silica-Based SPE Cartridges -  - Thermo Fisher Scientific, Inc.
Thermo Fisher Scientific, Inc.
Specs
Configuration Cartridge
Separation Mechanism Syringe
Sorbent Mass 0.1000 to 1.5 g (0.0035 to 0.0529 oz)
View Details
Diffuser - 10 mm for SPICE Cartridge - 01-92 - Miles Scientific (Analtech)
Specs
Configuration Disc; Cartridge
Frit Material Polyethylene
Disc Diameter 10 mm (0.3937 inches)
View Details
Solid Phase Extraction -  - Bonna-Agela Technologies Inc.
Bonna-Agela Technologies Inc.
Specs
Configuration Cartridge
Separation Mechanism Syringe
Sorbent Mass 0.0100 to 0.1000 g (3.53E-4 to 0.0035 oz)
View Details