DME Company Valve Gate Hot Runner System Valve Gate Hydraulic Control

Description
Hydraulic (oil) valve gate controls provide reliable, accurate and effective control Solid-state timers and relays have a life rating of 10 million cycles User-friendly auto-reset function Individual test buttons for each zone provide precise time control to .01 second Compact design takes up minimal space Provided with a 120 VAC connector, runs on 88 to 264 VAC Supply air pressure from 30 to 100 PSI, maximum volume of 50 CFM The one gallon accumulator stores precharged oil, allowing for instantaneous operation, air powered hydraulic pump provides 5 GPM 10:1 ratio of supplied air pressure to hydraulic output pressure. (i.e. supply air 30 to 100 PSI produces hydraulic of 300 to 1000 PSI) The hydraulic output pressure can be controlled by the internal air regulator Hydraulic hose assemlbies and trigger cable included with each controller Hydraulic quick connect HNV-14-M by PCI, similar to Parker 60 Series Customer to supply male connector on the mold Internal hydraulic storage tank included, customer to supply oil (min. 5 gallons)
Description
Hydraulic (oil) valve gate controls provide reliable, accurate and effective control Solid-state timers and relays have a life rating of 10 million cycles User-friendly auto-reset function Individual test buttons for each zone provide precise time control to .01 second Compact design takes up minimal space Provided with a 120 VAC connector, runs on 88 to 264 VAC Supply air pressure from 30 to 100 PSI, maximum volume of 50 CFM The one gallon accumulator stores precharged oil, allowing for instantaneous operation, air powered hydraulic pump provides 5 GPM 10:1 ratio of supplied air pressure to hydraulic output pressure. (i.e. supply air 30 to 100 PSI produces hydraulic of 300 to 1000 PSI) The hydraulic output pressure can be controlled by the internal air regulator Hydraulic hose assemlbies and trigger cable included with each controller Hydraulic quick connect HNV-14-M by PCI, similar to Parker 60 Series Customer to supply male connector on the mold Internal hydraulic storage tank included, customer to supply oil (min. 5 gallons)

Suppliers

Company
Product
Description
Supplier Links
Valve Gate Hot Runner System - Valve Gate Hydraulic Control - DME Company
Madison Heights, MI, USA
Valve Gate Hot Runner System
Valve Gate Hydraulic Control
Valve Gate Hot Runner System Valve Gate Hydraulic Control
Hydraulic (oil) valve gate controls provide reliable, accurate and effective control Solid-state timers and relays have a life rating of 10 million cycles User-friendly auto-reset function Individual test buttons for each zone provide precise time control to .01 second Compact design takes up minimal space Provided with a 120 VAC connector, runs on 88 to 264 VAC Supply air pressure from 30 to 100 PSI, maximum volume of 50 CFM The one gallon accumulator stores precharged oil, allowing for instantaneous operation, air powered hydraulic pump provides 5 GPM 10:1 ratio of supplied air pressure to hydraulic output pressure. (i.e. supply air 30 to 100 PSI produces hydraulic of 300 to 1000 PSI) The hydraulic output pressure can be controlled by the internal air regulator Hydraulic hose assemlbies and trigger cable included with each controller Hydraulic quick connect HNV-14-M by PCI, similar to Parker 60 Series Customer to supply male connector on the mold Internal hydraulic storage tank included, customer to supply oil (min. 5 gallons)

Hydraulic (oil) valve gate controls provide reliable, accurate and effective control

  • Solid-state timers and relays have a life rating of 10 million cycles
  • User-friendly auto-reset function
  • Individual test buttons for each zone provide precise time control to .01 second
  • Compact design takes up minimal space
  • Provided with a 120 VAC connector, runs on 88 to 264 VAC
  • Supply air pressure from 30 to 100 PSI, maximum volume of 50 CFM
  • The one gallon accumulator stores precharged oil, allowing for instantaneous operation, air powered hydraulic pump provides 5 GPM
  • 10:1 ratio of supplied air pressure to hydraulic output pressure.
    (i.e. supply air 30 to 100 PSI produces hydraulic of 300 to 1000 PSI)
  • The hydraulic output pressure can be controlled by the internal air regulator
  • Hydraulic hose assemlbies and trigger cable included with each controller
  • Hydraulic quick connect HNV-14-M by PCI, similar to Parker 60 Series
    Customer to supply male connector on the mold
  • Internal hydraulic storage tank included, customer to supply oil (min. 5 gallons)
Supplier's Site

Technical Specifications

  DME Company
Product Category Hot Runner Systems
Product Number Valve Gate Hydraulic Control
Product Name Valve Gate Hot Runner System
Unlock Full Specs
to access all available technical data

Similar Products