Polivalve Hot Runner Systems - Fully Integrated Valve Gate Systems
For superior gate cosmetics and sequential part filling when surface quality is important for both small and large part applications, the D-M-E Polivalve Series is an ideal choice. Available in two versions, Hot Half and Simplicity Drop-In Systems, Polivalve provides a fully integrated multi-use valve gate system featuring a wide variety of nozzles.
Recommended system temperature/pressure
- Standard Full Body, Extended Full Body, and Bodiless = 635 °F (335 °C)
- High Performance Bodiless, Standard = 480 °F (249 °C)
- High Performance Bodiless, Wear-Resistant = 635 °F (335 °C)
- 20 KSI system pressure max.
Polivalve Hot Runner Systems - Fully Integrated Valve Gate Systems
For superior gate cosmetics and sequential part filling when surface quality is important for both small and large part applications, the D-M-E Polivalve Series is an ideal choice. Available in two versions, Hot Half and Simplicity Drop-In Systems, Polivalve provides a fully integrated multi-use valve gate system featuring a wide variety of nozzles.
Recommended system temperature/pressure
- Standard Full Body, Extended Full Body, and Bodiless = 635 °F (335 °C)
- High Performance Bodiless, Standard = 480 °F (249 °C)
- High Performance Bodiless, Wear-Resistant = 635 °F (335 °C)
- 20 KSI system pressure max.
| DME Company | |
|---|---|
| Product Category | Hot Runner Systems |
| Product Number | V800 Series |
| Product Name | Polivalve Simplicity Drop-In System |