DME Company Polivalve Hot Half System V50 Series

Description
Polivalve Hot Runner Systems - Fully Integrated Valve Gate Systems For superior gate cosmetics and sequential part filling when surface quality is important for both small and large part applications, the D-M-E Polivalve Series is an ideal choice. Available in two versions, Hot Half and Simplicity Drop-In Systems, Polivalve provides a fully integrated multi-use valve gate system featuring a wide variety of nozzles. Excellent for sequential filling and family mold applications - improves part quality, reduces costs, increases part design options, opens process windows, and eliminates knit lines. Zero gate vestige on molded parts - improves cosmetics and eliminates secondary trimming operations Side-entry nozzle flow channel - ensures minimum flow disturbance, improves system reliability, and results in less pressure loss Front- and rear-load nozzle heater options "A" Dimension range from 52 to 500mm Recommended system temperature/pressure upper limits: - Standard Full Body, Extended Full Body, and Bodiless = 635 °F (335 °C) - High Performance Bodiless, Standard = 480 °F (249 °C) - High Performance Bodiless, Wear-Resistant = 635 °F (335 °C) - 20 KSI system pressure max.
Description
Polivalve Hot Runner Systems - Fully Integrated Valve Gate Systems For superior gate cosmetics and sequential part filling when surface quality is important for both small and large part applications, the D-M-E Polivalve Series is an ideal choice. Available in two versions, Hot Half and Simplicity Drop-In Systems, Polivalve provides a fully integrated multi-use valve gate system featuring a wide variety of nozzles. Excellent for sequential filling and family mold applications - improves part quality, reduces costs, increases part design options, opens process windows, and eliminates knit lines. Zero gate vestige on molded parts - improves cosmetics and eliminates secondary trimming operations Side-entry nozzle flow channel - ensures minimum flow disturbance, improves system reliability, and results in less pressure loss Front- and rear-load nozzle heater options "A" Dimension range from 52 to 500mm Recommended system temperature/pressure upper limits: - Standard Full Body, Extended Full Body, and Bodiless = 635 °F (335 °C) - High Performance Bodiless, Standard = 480 °F (249 °C) - High Performance Bodiless, Wear-Resistant = 635 °F (335 °C) - 20 KSI system pressure max.

Suppliers

Company
Product
Description
Supplier Links
Polivalve Hot Half System - V50 Series - DME Company
Madison Heights, MI, USA
Polivalve Hot Half System
V50 Series
Polivalve Hot Half System V50 Series
Polivalve Hot Runner Systems - Fully Integrated Valve Gate Systems For superior gate cosmetics and sequential part filling when surface quality is important for both small and large part applications, the D-M-E Polivalve Series is an ideal choice. Available in two versions, Hot Half and Simplicity Drop-In Systems, Polivalve provides a fully integrated multi-use valve gate system featuring a wide variety of nozzles. Excellent for sequential filling and family mold applications - improves part quality, reduces costs, increases part design options, opens process windows, and eliminates knit lines. Zero gate vestige on molded parts - improves cosmetics and eliminates secondary trimming operations Side-entry nozzle flow channel - ensures minimum flow disturbance, improves system reliability, and results in less pressure loss Front- and rear-load nozzle heater options "A" Dimension range from 52 to 500mm Recommended system temperature/pressure upper limits: - Standard Full Body, Extended Full Body, and Bodiless = 635 °F (335 °C) - High Performance Bodiless, Standard = 480 °F (249 °C) - High Performance Bodiless, Wear-Resistant = 635 °F (335 °C) - 20 KSI system pressure max.

Polivalve Hot Runner Systems - Fully Integrated Valve Gate Systems

For superior gate cosmetics and sequential part filling when surface quality is important for both small and large part applications, the D-M-E Polivalve Series is an ideal choice. Available in two versions, Hot Half and Simplicity Drop-In Systems, Polivalve provides a fully integrated multi-use valve gate system featuring a wide variety of nozzles.

  • Excellent for sequential filling and family mold applications - improves part quality, reduces costs, increases part design options, opens process windows, and eliminates knit lines.
  • Zero gate vestige on molded parts - improves cosmetics and eliminates secondary trimming operations
  • Side-entry nozzle flow channel - ensures minimum flow disturbance, improves system reliability, and results in less pressure loss
  • Front- and rear-load nozzle heater options
  • "A" Dimension range from 52 to 500mm

Recommended system temperature/pressure upper limits:
- Standard Full Body, Extended Full Body, and Bodiless = 635 °F (335 °C)
- High Performance Bodiless, Standard = 480 °F (249 °C)
- High Performance Bodiless, Wear-Resistant = 635 °F (335 °C)
- 20 KSI system pressure max.

Supplier's Site

Technical Specifications

  DME Company
Product Category Hot Runner Systems
Product Number V50 Series
Product Name Polivalve Hot Half System
Unlock Full Specs
to access all available technical data

Similar Products