Polivalve Hot Runner Systems - Fully Integrated Valve Gate Systems
For superior gate cosmetics and sequential part filling when surface quality is important for both small and large part applications, the D-M-E Polivalve Series is an ideal choice. Available in two versions, Hot Half and Simplicity Drop-In Systems, Polivalve provides a fully integrated multi-use valve gate system featuring a wide variety of nozzles.
Excellent for sequential filling and family mold applications - improves part quality, reduces costs, increases part design options, opens process windows, and eliminates knit lines.
Zero gate vestige on molded parts - improves cosmetics and eliminates secondary trimming operations
Side-entry nozzle flow channel - ensures minimum flow disturbance, improves system reliability, and results in less pressure loss
Front- and rear-load nozzle heater options
"A" Dimension range from 52 to 500mm
Recommended system temperature/pressure upper limits: - Standard Full Body, Extended Full Body, and Bodiless = 635 °F (335 °C) - High Performance Bodiless, Standard = 480 °F (249 °C) - High Performance Bodiless, Wear-Resistant = 635 °F (335 °C) - 20 KSI system pressure max.
Polivalve Hot Runner Systems - Fully Integrated Valve Gate Systems
For superior gate cosmetics and sequential part filling when surface quality is important for both small and large part applications, the D-M-E Polivalve Series is an ideal choice. Available in two versions, Hot Half and Simplicity Drop-In Systems, Polivalve provides a fully integrated multi-use valve gate system featuring a wide variety of nozzles.
- Excellent for sequential filling and family mold applications - improves part quality, reduces costs, increases part design options, opens process windows, and eliminates knit lines.
- Zero gate vestige on molded parts - improves cosmetics and eliminates secondary trimming operations
- Side-entry nozzle flow channel - ensures minimum flow disturbance, improves system reliability, and results in less pressure loss
- Front- and rear-load nozzle heater options
- "A" Dimension range from 52 to 500mm
Recommended system temperature/pressure upper limits:
- Standard Full Body, Extended Full Body, and Bodiless = 635 °F (335 °C)
- High Performance Bodiless, Standard = 480 °F (249 °C)
- High Performance Bodiless, Wear-Resistant = 635 °F (335 °C)
- 20 KSI system pressure max.