DME Company UF Quick-Change U-Style Insert Mold TSU Series

Description
The two MUD companion insert mold styles available with the Quick-Change U Frame - standard style (inside frame width) and T-style (outside frame width) - offer exceptional design flexibility and versatility. T-style insert molds allow the maximum projected mold area to be used and are available in laminated construction, including three- and four-plate designs. Smaller sizes are available in either solid or laminated construction. Standard insert molds are the most economical style and are recommended when the additional width of the T-style is not required. Standard insert molds are available in solid or laminated construction, including three- and four-plate designs.
Description
The two MUD companion insert mold styles available with the Quick-Change U Frame - standard style (inside frame width) and T-style (outside frame width) - offer exceptional design flexibility and versatility. T-style insert molds allow the maximum projected mold area to be used and are available in laminated construction, including three- and four-plate designs. Smaller sizes are available in either solid or laminated construction. Standard insert molds are the most economical style and are recommended when the additional width of the T-style is not required. Standard insert molds are available in solid or laminated construction, including three- and four-plate designs.

Suppliers

Company
Product
Description
Supplier Links
UF Quick-Change U-Style Insert Mold - TSU Series - DME Company
Madison Heights, MI, USA
UF Quick-Change U-Style Insert Mold
TSU Series
UF Quick-Change U-Style Insert Mold TSU Series
The two MUD companion insert mold styles available with the Quick-Change U Frame - standard style (inside frame width) and T-style (outside frame width) - offer exceptional design flexibility and versatility. T-style insert molds allow the maximum projected mold area to be used and are available in laminated construction, including three- and four-plate designs. Smaller sizes are available in either solid or laminated construction. Standard insert molds are the most economical style and are recommended when the additional width of the T-style is not required. Standard insert molds are available in solid or laminated construction, including three- and four-plate designs.

The two MUD companion insert mold styles available with the Quick-Change U Frame - standard style (inside frame width) and T-style (outside frame width) - offer exceptional design flexibility and versatility. T-style insert molds allow the maximum projected mold area to be used and are available in laminated construction, including three- and four-plate designs. Smaller sizes are available in either solid or laminated construction. Standard insert molds are the most economical style and are recommended when the additional width of the T-style is not required. Standard insert molds are available in solid or laminated construction, including three- and four-plate designs.

Supplier's Site

Technical Specifications

  DME Company
Product Category Tooling Plates and Columns
Product Number TSU Series
Product Name UF Quick-Change U-Style Insert Mold
Plate / Block Type Base Plate; Platen / Mold Plate
Material Steel
Width / Diameter 6 to 8.4 inch (152 to 213 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ZPS 4-Stud Fixture Plates - 30321-S - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Steel
Weight 38.81 lbs (17.6 kg)
View Details
3D PRINTED INSERT MOLD HOLDER FOR APSX-PIM -  - APSX, LLC
Specs
Plate / Block Type Platen / Mold Plate
Material Aluminum
Width / Diameter 4.8 inch (122 mm)
View Details
FLEX ZERO BASE - CP180-1515-35 - Imao-Fixtureworks
Specs
Plate / Block Type Tooling / Fixture Plate
Material Steel
Width / Diameter 5.91 inch (150 mm)
View Details
DME Cavity Retainer Set - 1635 Series - DME Company
Specs
Plate / Block Type Platen / Mold Plate
Material Steel
Width / Diameter 15.88 inch (403 mm)
View Details