Excellent Results with Engineering Thermoplastics
The complexity of today's very small part molding applications demands the added properties of high performance engineering materials. Stellar was designed for outstanding processing of these materials. Challenging amorphous materials such as PET or crystalline materials including PBT and PA are easily processed with the Stellar Hot Runner System. Highly conductive tip designs and precise heat profiling in all nozzle lengths ensure consistent processing temperatures. To learn more about Stellar Quick Delivery Systems, the industry's broadest range of standard manifolds with rapid delivery, click here.
Recommended system temperature/pressure
- Standard point gate tips: 480 °F (249 °C)
- Wear-resistant point gate tips: 625 °F (335 °C)
- 20 KSI system pressure max.
| DME Company | |
|---|---|
| Product Category | Hot Runner Systems |
| Product Number | Stellar Micromolding System |
| Product Name | Thermal Gate Hot Runner |