DME Company High-Performance S Series Straight-Shot Sprue Bushing SSBT-6513S-1

Description
D-M-E developed Straight-Shot Hot Sprue Bushings to eliminate sprues, permit larger shots and faster fills, and greatly extend heater life. The bushings feature an unrestricted “straightshot” channel to feed the part or runner.Material in the channel is heated by a special helical tubular heater which surrounds the melt stream. This heater distributes heat uniformly throughout the bushing and is virtually impervious to moisture, gases and plastics contamination. The helical tubular heater (120 or 240 volt) is thermocouple equipped so temperature can be closely controlled using a D-M-E single-zone Closed Loop Temperature Controller. The Standard S-Series Straight-Shot is designed for direct part gating or for feeding half-round or trapezoidal runners. It is supplied with a .16 diameter gate and no gate land. Available in seven standard shoulder lengths with either a 1⁄2" or 3⁄4" spherical radius and 120 or 240 volt heater. The S-Series Straight-Shot can be retrofitted to almost any mold that uses a conventional sprue bushing.
Description
D-M-E developed Straight-Shot Hot Sprue Bushings to eliminate sprues, permit larger shots and faster fills, and greatly extend heater life. The bushings feature an unrestricted “straightshot” channel to feed the part or runner.Material in the channel is heated by a special helical tubular heater which surrounds the melt stream. This heater distributes heat uniformly throughout the bushing and is virtually impervious to moisture, gases and plastics contamination. The helical tubular heater (120 or 240 volt) is thermocouple equipped so temperature can be closely controlled using a D-M-E single-zone Closed Loop Temperature Controller. The Standard S-Series Straight-Shot is designed for direct part gating or for feeding half-round or trapezoidal runners. It is supplied with a .16 diameter gate and no gate land. Available in seven standard shoulder lengths with either a 1⁄2" or 3⁄4" spherical radius and 120 or 240 volt heater. The S-Series Straight-Shot can be retrofitted to almost any mold that uses a conventional sprue bushing.

Suppliers

Company
Product
Description
Supplier Links
High-Performance S Series Straight-Shot Sprue Bushing - SSBT-6513S-1 - DME Company
Madison Heights, MI, USA
High-Performance S Series Straight-Shot Sprue Bushing
SSBT-6513S-1
High-Performance S Series Straight-Shot Sprue Bushing SSBT-6513S-1
D-M-E developed Straight-Shot Hot Sprue Bushings to eliminate sprues, permit larger shots and faster fills, and greatly extend heater life. The bushings feature an unrestricted “straightshot” channel to feed the part or runner.Material in the channel is heated by a special helical tubular heater which surrounds the melt stream. This heater distributes heat uniformly throughout the bushing and is virtually impervious to moisture, gases and plastics contamination. The helical tubular heater (120 or 240 volt) is thermocouple equipped so temperature can be closely controlled using a D-M-E single-zone Closed Loop Temperature Controller. The Standard S-Series Straight-Shot is designed for direct part gating or for feeding half-round or trapezoidal runners. It is supplied with a .16 diameter gate and no gate land. Available in seven standard shoulder lengths with either a 1⁄2" or 3⁄4" spherical radius and 120 or 240 volt heater. The S-Series Straight-Shot can be retrofitted to almost any mold that uses a conventional sprue bushing.

D-M-E developed Straight-Shot Hot Sprue Bushings to eliminate sprues, permit larger shots and faster fills, and greatly extend heater life. The bushings feature an unrestricted “straightshot” channel to feed the part or runner.Material in the channel is heated by a special helical tubular heater which surrounds the melt stream. This heater distributes heat uniformly throughout the bushing and is virtually impervious to moisture, gases and
plastics contamination. The helical tubular heater (120 or 240 volt) is
thermocouple equipped so temperature can be closely controlled using a D-M-E single-zone Closed Loop Temperature Controller. The Standard S-Series Straight-Shot is designed for direct part gating or for feeding half-round or trapezoidal runners. It is supplied with a .16 diameter gate and no gate land. Available in seven standard shoulder lengths with either a 1⁄2" or 3⁄4" spherical radius and 120 or 240 volt heater. The S-Series Straight-Shot can be retrofitted to almost any mold that uses a conventional sprue bushing.

Supplier's Site

Technical Specifications

  DME Company
Product Category Sprue Bushings
Product Number SSBT-6513S-1
Product Name High-Performance S Series Straight-Shot Sprue Bushing
Type Hot / Heated Sprue Bushing
Material Hardened Steel
Nozzle Radius .75"
Hole Opening ("O" Dimension) 0.1600 inch (4.06 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High-Performance S Series Straight-Shot Sprue Bushing - SSBT-4523S-1 - DME Company
Specs
Type Hot / Heated Sprue Bushing
Material Hardened Steel
Nozzle Radius .50"
View Details
Sprue Bushings - UR/AR Series -  - SelfLube, Inc.
Specs
Nozzle Radius Flat Type Bushing
Hole Opening ("O" Dimension) 0.1560 to 0.2180 inch (3.96 to 5.54 mm)
Overall Length 1.78 to 2.81 inch (45.24 to 71.42 mm)
View Details
High-Performance ER Short Series Straight-Shot Sprue Bushing - SSBT-4407E-2 - DME Company
Specs
Type Hot / Heated Sprue Bushing
Material Hardened Steel
Nozzle Radius .50"
View Details
Sprue Bushings - AB series -  - SelfLube, Inc.
Specs
Hole Opening ("O" Dimension) 0.1560 to 0.3430 inch (3.96 to 8.71 mm)
Overall Length 1.78 to 6.78 inch (45.24 to 172 mm)
Shank Diameter 0.7500 to 1 inch (19.05 to 25.4 mm)
View Details