DME Company D-MAX 625 Series High-Performance Hot Sprue Bushing DMAX16165

Description
Large number of bushing and tip combinations Three low channel sizes Lengths up to 190mm High performance capability Standard and wear-resistant tips Precise thermal control
Description
Large number of bushing and tip combinations Three low channel sizes Lengths up to 190mm High performance capability Standard and wear-resistant tips Precise thermal control

Suppliers

Company
Product
Description
Supplier Links
D-MAX 625 Series High-Performance Hot Sprue Bushing - DMAX16165 - DME Company
Madison Heights, MI, USA
D-MAX 625 Series High-Performance Hot Sprue Bushing
DMAX16165
D-MAX 625 Series High-Performance Hot Sprue Bushing DMAX16165
Large number of bushing and tip combinations Three low channel sizes Lengths up to 190mm High performance capability Standard and wear-resistant tips Precise thermal control
  • Large number of bushing and tip combinations
  • Three low channel sizes
  • Lengths up to 190mm
  • High performance capability
  • Standard and wear-resistant tips
  • Precise thermal control
Supplier's Site

Technical Specifications

  DME Company
Product Category Sprue Bushings
Product Number DMAX16165
Product Name D-MAX 625 Series High-Performance Hot Sprue Bushing
Type Hot / Heated Sprue Bushing
Unlock Full Specs
to access all available technical data

Similar Products

High-Performance Extended Series Straight-Shot Sprue Bushing - HPS0637E2 - DME Company
Specs
Type Hot / Heated Sprue Bushing
Material Hardened Steel
Nozzle Radius .50"; .75"
View Details
Sprue Bushings - AE/A Series -  - SelfLube, Inc.
Specs
Hole Opening ("O" Dimension) 0.1560 to 0.3430 inch (3.96 to 8.71 mm)
Overall Length 2.25 to 4.81 inch (57.15 to 122 mm)
Shank Diameter 0.7500 to 1 inch (19.05 to 25.4 mm)
View Details
Integrally Heated Sprue Bushings .75 Series - SB031001 - DME Company
Specs
Type Hot / Heated Sprue Bushing
Material Hardened Steel
Nozzle Radius .75"
View Details
Sprue Bushings - AB series -  - SelfLube, Inc.
Specs
Hole Opening ("O" Dimension) 0.1560 to 0.3430 inch (3.96 to 8.71 mm)
Overall Length 1.78 to 6.78 inch (45.24 to 172 mm)
Shank Diameter 0.7500 to 1 inch (19.05 to 25.4 mm)
View Details