DME Company UF Quick-Change U-Style Insert Mold SLU Series

Description
The two MUD companion insert mold styles available with the Quick-Change U Frame - standard style (inside frame width) and T-style (outside frame width) - offer exceptional design flexibility and versatility. T-style insert molds allow the maximum projected mold area to be used and are available in laminated construction, including three- and four-plate designs. Smaller sizes are available in either solid or laminated construction. Standard insert molds are the most economical style and are recommended when the additional width of the T-style is not required. Standard insert molds are available in solid or laminated construction, including three- and four-plate designs.
Description
The two MUD companion insert mold styles available with the Quick-Change U Frame - standard style (inside frame width) and T-style (outside frame width) - offer exceptional design flexibility and versatility. T-style insert molds allow the maximum projected mold area to be used and are available in laminated construction, including three- and four-plate designs. Smaller sizes are available in either solid or laminated construction. Standard insert molds are the most economical style and are recommended when the additional width of the T-style is not required. Standard insert molds are available in solid or laminated construction, including three- and four-plate designs.

Suppliers

Company
Product
Description
Supplier Links
UF Quick-Change U-Style Insert Mold - SLU Series - DME Company
Madison Heights, MI, USA
UF Quick-Change U-Style Insert Mold
SLU Series
UF Quick-Change U-Style Insert Mold SLU Series
The two MUD companion insert mold styles available with the Quick-Change U Frame - standard style (inside frame width) and T-style (outside frame width) - offer exceptional design flexibility and versatility. T-style insert molds allow the maximum projected mold area to be used and are available in laminated construction, including three- and four-plate designs. Smaller sizes are available in either solid or laminated construction. Standard insert molds are the most economical style and are recommended when the additional width of the T-style is not required. Standard insert molds are available in solid or laminated construction, including three- and four-plate designs.

The two MUD companion insert mold styles available with the Quick-Change U Frame - standard style (inside frame width) and T-style (outside frame width) - offer exceptional design flexibility and versatility. T-style insert molds allow the maximum projected mold area to be used and are available in laminated construction, including three- and four-plate designs. Smaller sizes are available in either solid or laminated construction. Standard insert molds are the most economical style and are recommended when the additional width of the T-style is not required. Standard insert molds are available in solid or laminated construction, including three- and four-plate designs.

Supplier's Site

Technical Specifications

  DME Company
Product Category Tooling Plates and Columns
Product Number SLU Series
Product Name UF Quick-Change U-Style Insert Mold
Plate / Block Type Base Plate; Platen / Mold Plate
Material Steel
Width / Diameter 3.25 to 12 inch (82.55 to 305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ASTM D790 Flexural Test Mold -  - APSX, LLC
Specs
Plate / Block Type Platen / Mold Plate
Material Aluminum
Width / Diameter 4.8 inch (122 mm)
View Details
Quick-Loc™ 96mm Rectangular Receivers - QL2-100215 - Jergens, Inc.
Specs
Weight 11.77 lbs (5.34 kg)
Shape Rectangular
View Details
FLEX ZERO BASE - CP180-2424-35 - Imao-Fixtureworks
Specs
Plate / Block Type Tooling / Fixture Plate
Material Steel
Width / Diameter 9.45 inch (240 mm)
View Details
DME Cavity Retainer Set - 1529 Series - DME Company
Specs
Plate / Block Type Platen / Mold Plate
Material Steel
Width / Diameter 14.88 inch (378 mm)
View Details