DME Company Standard Laminated Construction Insert Mold SLD Series

Description
Standard-style Companion Insert Molds for Double H Frames are available in solid or laminated construction and include three- and four-plate designs. Insert mold options include machining for stripper plates, sleeve ejection, return pins and pillar posts. Machining for special applications, including cartridge heater holes, water lines, taper locks and pockets, is also available.
Description
Standard-style Companion Insert Molds for Double H Frames are available in solid or laminated construction and include three- and four-plate designs. Insert mold options include machining for stripper plates, sleeve ejection, return pins and pillar posts. Machining for special applications, including cartridge heater holes, water lines, taper locks and pockets, is also available.

Suppliers

Company
Product
Description
Supplier Links
Standard Laminated Construction Insert Mold - SLD Series - DME Company
Madison Heights, MI, USA
Standard Laminated Construction Insert Mold
SLD Series
Standard Laminated Construction Insert Mold SLD Series
Standard-style Companion Insert Molds for Double H Frames are available in solid or laminated construction and include three- and four-plate designs. Insert mold options include machining for stripper plates, sleeve ejection, return pins and pillar posts. Machining for special applications, including cartridge heater holes, water lines, taper locks and pockets, is also available.

Standard-style Companion Insert Molds for Double H Frames are available in solid or laminated construction and include three- and four-plate designs. Insert mold options include machining for stripper plates, sleeve ejection, return pins and pillar posts. Machining for special applications, including cartridge heater holes, water lines, taper locks and pockets, is also available.

Supplier's Site

Technical Specifications

  DME Company
Product Category Tooling Plates and Columns
Product Number SLD Series
Product Name Standard Laminated Construction Insert Mold
Plate / Block Type Base Plate; Platen / Mold Plate
Material Steel
Width / Diameter 3.25 to 8 inch (82.55 to 203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

FLEX ZERO BASE - CP180-1515-35 - Imao-Fixtureworks
Specs
Plate / Block Type Tooling / Fixture Plate
Material Steel
Width / Diameter 5.91 inch (150 mm)
View Details
Ball Lock® Round Subplates - 59107 - Jergens, Inc.
Specs
Plate / Block Type Base Plate
Material Aluminum; Cast Aluminum
Weight 11.03 lbs (5 kg)
View Details
ASTM D790 Flexural Test Mold -  - APSX, LLC
Specs
Plate / Block Type Platen / Mold Plate
Material Aluminum
Width / Diameter 4.8 inch (122 mm)
View Details
Greaseless Mold Carrier and Alignment System - Smartline - Burger & Brown Engineering, Inc.
Specs
Plate / Block Type Platen / Mold Plate
Shape Saddle
Orientation Horizontal
View Details