DME Company Sleeve Ejector Plate Assembly SEPU Series

Description
MUD Quick-Change Options. Sleeve Ejector Plate Assemblies
Description
MUD Quick-Change Options. Sleeve Ejector Plate Assemblies

Suppliers

Company
Product
Description
Supplier Links
Sleeve Ejector Plate Assembly - SEPU Series - DME Company
Madison Heights, MI, USA
Sleeve Ejector Plate Assembly
SEPU Series
Sleeve Ejector Plate Assembly SEPU Series
MUD Quick-Change Options. Sleeve Ejector Plate Assemblies

MUD Quick-Change Options.
Sleeve Ejector Plate Assemblies

Supplier's Site

Technical Specifications

  DME Company
Product Category Tooling Plates and Columns
Product Number SEPU Series
Product Name Sleeve Ejector Plate Assembly
Plate / Block Type Platen / Mold Plate
Material Steel
Width / Diameter 2.75 to 10.88 inch (69.85 to 276 mm)
Unlock Full Specs
to access all available technical data

Similar Products

BLANK ALUMINUM MOLD FOR APSX-PIM -  - APSX, LLC
Specs
Plate / Block Type Platen / Mold Plate
Material Aluminum
Width / Diameter 4.8 inch (122 mm)
View Details
ZPS 4-Stud Fixture Plates - 30321-A - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Aluminium
Weight 14.11 lbs (6.4 kg)
View Details
FLEX ZERO BASE - CP180-2424-35 - Imao-Fixtureworks
Specs
Plate / Block Type Tooling / Fixture Plate
Material Steel
Width / Diameter 9.45 inch (240 mm)
View Details
T-Column: Height = 18.00, Width = 24.80 - 25405 - Te-Co, Inc.
Specs
Plate / Block Type T-Columns
Width / Diameter 24.8 inch (630 mm)
Height 18 inch (457 mm)
View Details