The D-M-E Euro-Series offers completely interchangeable plates that support regional standards worldwide. To meet the emerging need of supporting regional standards around the world, D-M-E family of Euro standard mold bases is available worldwide. Featuring a common bore alignment that provides a precision fit every time, Euro-Series mold bases and components enable molders worldwide to employ the Euro standard.
| DME Company | |
|---|---|
| Product Category | Tooling Plates and Columns |
| Product Number | L35-17 Series |
| Product Name | Euro-Series Mold Base |
| Plate / Block Type | Base Plate; Platen / Mold Plate |
| Material | Steel |
| Width / Diameter | 7.72 to 11.65 inch (196 to 296 mm) |
| Length | 7.72 to 15.59 inch (196 to 396 mm) |