DME Company Euro-Series Mold Base L10-17 Series

Description
The D-M-E Euro-Series offers completely interchangeable plates that support regional standards worldwide. To meet the emerging need of supporting regional standards around the world, D-M-E family of Euro standard mold bases is available worldwide. Featuring a common bore alignment that provides a precision fit every time, Euro-Series mold bases and components enable molders worldwide to employ the Euro standard.
Description
The D-M-E Euro-Series offers completely interchangeable plates that support regional standards worldwide. To meet the emerging need of supporting regional standards around the world, D-M-E family of Euro standard mold bases is available worldwide. Featuring a common bore alignment that provides a precision fit every time, Euro-Series mold bases and components enable molders worldwide to employ the Euro standard.

Suppliers

Company
Product
Description
Supplier Links
Euro-Series Mold Base - L10-17 Series - DME Company
Madison Heights, MI, USA
Euro-Series Mold Base
L10-17 Series
Euro-Series Mold Base L10-17 Series
The D-M-E Euro-Series offers completely interchangeable plates that support regional standards worldwide. To meet the emerging need of supporting regional standards around the world, D-M-E family of Euro standard mold bases is available worldwide. Featuring a common bore alignment that provides a precision fit every time, Euro-Series mold bases and components enable molders worldwide to employ the Euro standard.

The D-M-E Euro-Series offers completely interchangeable plates that support regional standards worldwide. To meet the emerging need of supporting regional standards around the world, D-M-E family of Euro standard mold bases is available worldwide. Featuring a common bore alignment that provides a precision fit every time, Euro-Series mold bases and components enable molders worldwide to employ the Euro standard.

Supplier's Site

Technical Specifications

  DME Company
Product Category Tooling Plates and Columns
Product Number L10-17 Series
Product Name Euro-Series Mold Base
Plate / Block Type Base Plate; Platen / Mold Plate
Material Steel
Width / Diameter 7.72 to 11.65 inch (196 to 296 mm)
Length 7.72 to 15.59 inch (196 to 396 mm)
Unlock Full Specs
to access all available technical data

Similar Products

FLEX ZERO BASE - CP180-2424-35 - Imao-Fixtureworks
Specs
Plate / Block Type Tooling / Fixture Plate
Material Steel
Width / Diameter 9.45 inch (240 mm)
View Details
ASTM D790 Flexural Test Mold -  - APSX, LLC
Specs
Plate / Block Type Platen / Mold Plate
Material Aluminum
Width / Diameter 4.8 inch (122 mm)
View Details
6
Specs
Plate / Block Type Tombstone
Width / Diameter 15.75 inch (400 mm)
Length 15.75 inch (400 mm)
View Details
Sleeve Ejector Plate Assembly - SEPU Series - DME Company
Specs
Plate / Block Type Platen / Mold Plate
Material Steel
Width / Diameter 2.75 to 10.88 inch (69.85 to 276 mm)
View Details