D-M-E Global Manifolds and Components are standardized worldwide to ensure that even the smallest detail provides operational excellence regardless of where D-M-E hot runner products are used. Whether you’re relying on a quick-delivery manifold or an applications-enginee
red, custom manifold, the D-M-E Global Manifold Standard ensures optimal hot runner performance no matter where in the world it was built.
Features
Flexible tubular heaters
Locating rings that fit virtually any injection press platen hole diameters
Heated Manifold Extension Nozzles that match up to different locating ring diameters and machine nozzle radii
High-tolerance, press-fit heaters
Upper and center Manifold supports constructed of high-strength, low-heat conductive titanium that minimizes
heat loss and maintains an even heat profile
J-type thermocouples are black-and-white, coinciding with the IEC 584-3 International Standard
Flow channel sizes range from 6mm to 16mm
D-M-E Global Manifolds and Components are standardized worldwide to ensure that even the smallest detail provides operational excellence regardless of where D-M-E hot runner products are used. Whether you’re relying on a quick-delivery manifold or an applications-engineered, custom manifold, the D-M-E Global Manifold Standard ensures optimal hot runner performance no matter where in the world it was built.
Features
- Flexible tubular heaters
- Locating rings that fit virtually any injection press platen hole diameters
- Heated Manifold Extension Nozzles that match up to different locating ring diameters and machine nozzle radii
- High-tolerance, press-fit heaters
- Upper and center Manifold supports constructed of high-strength, low-heat conductive titanium that minimizes
- heat loss and maintains an even heat profile
- J-type thermocouples are black-and-white, coinciding with the IEC 584-3 International Standard
- Flow channel sizes range from 6mm to 16mm