DME Company Cold Air Gun CG5315

Description
The Cold Gun Air Coolant System incorporates a vortex tube to convert an ordinary supply of compressed air into two low pressure streams, one hot and one cold. The hot air stream is muffled and discharged through the hot air exhaust. The cold air is muffled and discharged through the flexible hose, which directs it to the point of use. The magnetic base provide easy mounting and portability.
Datasheet
Description
The Cold Gun Air Coolant System incorporates a vortex tube to convert an ordinary supply of compressed air into two low pressure streams, one hot and one cold. The hot air stream is muffled and discharged through the hot air exhaust. The cold air is muffled and discharged through the flexible hose, which directs it to the point of use. The magnetic base provide easy mounting and portability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cold Air Gun - CG5315 - DME Company
Madison Heights, MI, USA
Cold Air Gun
CG5315
Cold Air Gun CG5315
The Cold Gun Air Coolant System incorporates a vortex tube to convert an ordinary supply of compressed air into two low pressure streams, one hot and one cold. The hot air stream is muffled and discharged through the hot air exhaust. The cold air is muffled and discharged through the flexible hose, which directs it to the point of use. The magnetic base provide easy mounting and portability.

The Cold Gun Air Coolant System incorporates a vortex tube to convert an ordinary supply of compressed air into two low pressure streams, one hot and one cold. The hot air stream is muffled and discharged through the hot air exhaust. The cold air is muffled and discharged through the flexible hose, which directs it to the point of use. The magnetic base provide easy mounting and portability.

Supplier's Site Datasheet

Technical Specifications

  DME Company
Product Category Ionizers and Static Eliminators
Product Number CG5315
Product Name Cold Air Gun
Ionizer type Benchtop; Blow Off Gun; Flexible Output Nozzle
Unlock Full Specs
to access all available technical data

Similar Products

Gen4 Super Ion Air Wipe™ System Series -  - EXAIR
Specs
Ionizer type Circular 360° Ionized Airstream Air Wipe
Length 2 to 4 inch (50.8 to 102 mm)
Emitter material Stainless Steel
View Details
Ionisers - 8772466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ionizer type Bench top
Length 9.45 inch (240 mm)
Width 5.91 inch (150 mm)
View Details
Volume Static Eliminator - VS3115 - DME Company
Specs
Ionizer type Benchtop
Length 10 inch (254 mm)
Width 12 inch (305 mm)
View Details