DME Company Cold Air Gun CG5215

Description
The Cold Gun Air Coolant System incorporates a vortex tube to convert an ordinary supply of compressed air into two low pressure streams, one hot and one cold. The hot air stream is muffled and discharged through the hot air exhaust. The cold air is muffled and discharged through the flexible hose, which directs it to the point of use. The magnetic base provide easy mounting and portability.
Datasheet
Description
The Cold Gun Air Coolant System incorporates a vortex tube to convert an ordinary supply of compressed air into two low pressure streams, one hot and one cold. The hot air stream is muffled and discharged through the hot air exhaust. The cold air is muffled and discharged through the flexible hose, which directs it to the point of use. The magnetic base provide easy mounting and portability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cold Air Gun - CG5215 - DME Company
Madison Heights, MI, USA
Cold Air Gun
CG5215
Cold Air Gun CG5215
The Cold Gun Air Coolant System incorporates a vortex tube to convert an ordinary supply of compressed air into two low pressure streams, one hot and one cold. The hot air stream is muffled and discharged through the hot air exhaust. The cold air is muffled and discharged through the flexible hose, which directs it to the point of use. The magnetic base provide easy mounting and portability.

The Cold Gun Air Coolant System incorporates a vortex tube to convert an ordinary supply of compressed air into two low pressure streams, one hot and one cold. The hot air stream is muffled and discharged through the hot air exhaust. The cold air is muffled and discharged through the flexible hose, which directs it to the point of use. The magnetic base provide easy mounting and portability.

Supplier's Site Datasheet

Technical Specifications

  DME Company
Product Category Ionizers and Static Eliminators
Product Number CG5215
Product Name Cold Air Gun
Ionizer type Benchtop; Blow Off Gun; Flexible Output Nozzle
Unlock Full Specs
to access all available technical data

Similar Products

Bond-Rite REMOTE -  - Newson Gale
Specs
Input Voltage 9V Lithium Manganese ULTRALIFE U9VL-J
View Details
Gen4 Ionizing Point™ System Series -  - EXAIR
Specs
Ionizer type Flexible Output Nozzle
Length 5 inch (127 mm)
Width 1.5 inch (38.1 mm)
View Details
Ionisers - 8772466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ionizer type Bench top
Length 9.45 inch (240 mm)
Width 5.91 inch (150 mm)
View Details
Ion Air Gun™ - 7193 - DME Company
Specs
Ionizer type Benchtop; Blow Off Gun
Features Quiet Operation
Input Voltage 115 VAC only; 230 VAC only
View Details