DME Company UF Quick-Change U-Style Insert Mold ALU Series

Description
The two MUD companion insert mold styles available with the Quick-Change U Frame - standard style (inside frame width) and T-style (outside frame width) - offer exceptional design flexibility and versatility. T-style insert molds allow the maximum projected mold area to be used and are available in laminated construction, including three- and four-plate designs. Smaller sizes are available in either solid or laminated construction. Standard insert molds are the most economical style and are recommended when the additional width of the T-style is not required. Standard insert molds are available in solid or laminated construction, including three- and four-plate designs.
Description
The two MUD companion insert mold styles available with the Quick-Change U Frame - standard style (inside frame width) and T-style (outside frame width) - offer exceptional design flexibility and versatility. T-style insert molds allow the maximum projected mold area to be used and are available in laminated construction, including three- and four-plate designs. Smaller sizes are available in either solid or laminated construction. Standard insert molds are the most economical style and are recommended when the additional width of the T-style is not required. Standard insert molds are available in solid or laminated construction, including three- and four-plate designs.

Suppliers

Company
Product
Description
Supplier Links
UF Quick-Change U-Style Insert Mold - ALU Series - DME Company
Madison Heights, MI, USA
UF Quick-Change U-Style Insert Mold
ALU Series
UF Quick-Change U-Style Insert Mold ALU Series
The two MUD companion insert mold styles available with the Quick-Change U Frame - standard style (inside frame width) and T-style (outside frame width) - offer exceptional design flexibility and versatility. T-style insert molds allow the maximum projected mold area to be used and are available in laminated construction, including three- and four-plate designs. Smaller sizes are available in either solid or laminated construction. Standard insert molds are the most economical style and are recommended when the additional width of the T-style is not required. Standard insert molds are available in solid or laminated construction, including three- and four-plate designs.

The two MUD companion insert mold styles available with the Quick-Change U Frame - standard style (inside frame width) and T-style (outside frame width) - offer exceptional design flexibility and versatility. T-style insert molds allow the maximum projected mold area to be used and are available in laminated construction, including three- and four-plate designs. Smaller sizes are available in either solid or laminated construction. Standard insert molds are the most economical style and are recommended when the additional width of the T-style is not required. Standard insert molds are available in solid or laminated construction, including three- and four-plate designs.

Supplier's Site

Technical Specifications

  DME Company
Product Category Tooling Plates and Columns
Product Number ALU Series
Product Name UF Quick-Change U-Style Insert Mold
Plate / Block Type Base Plate; Platen / Mold Plate
Unlock Full Specs
to access all available technical data

Similar Products

FLEX ZERO BASE - CP180-2424-35 - Imao-Fixtureworks
Specs
Plate / Block Type Tooling / Fixture Plate
Material Steel
Width / Diameter 9.45 inch (240 mm)
View Details
ASTM D638 Type IV Tensile Test Mold -  - APSX, LLC
Specs
Plate / Block Type Platen / Mold Plate
Material Aluminum
Width / Diameter 4.8 inch (122 mm)
View Details
Ball Lock® Fixture Plates - 58846 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Steel
Length 0.9843 inch (25 mm)
View Details
Euro-Series Mold Base - L30-17 Series - DME Company
Specs
Plate / Block Type Base Plate; Platen / Mold Plate
Material Steel
Width / Diameter 7.72 to 11.65 inch (196 to 296 mm)
View Details