DME Company Quick Delivery Special Mold Base A-Series

Description
D-M-E Standard Mold bases Included in the QDS 5-, 7- and 11-day Programs. A-Series Mold Bases B-Series Mold Bases X-Series Mold Bases AX-Series Mold Bases T-Series Mold Bases Cavity Retainer Sets Steel Types and Plate Thicknesses Included D-M-E #1, #2 and #3 steel from 7/8" thick to 5-7/8" thick D-M-E #7 steel from 7/8" thick to 2-7/8" thick No Charge Features 1-piece or 3-piece housing (standard D-M-E rails) Ejector housing covers Relocate or omit return pins Relocate or omit assembly screws (top and/or bottom) Relocate or omit assembly screws in ejector set Relocate or omit leader pins and bushings Relocate or omit center holes Relocate or omit stop pins in ejector bar Sprue puller pin of your choice Machining for all D-M-E sprue bushings and most clamp slots Machining for most locating rings
Datasheet
Description
D-M-E Standard Mold bases Included in the QDS 5-, 7- and 11-day Programs. A-Series Mold Bases B-Series Mold Bases X-Series Mold Bases AX-Series Mold Bases T-Series Mold Bases Cavity Retainer Sets Steel Types and Plate Thicknesses Included D-M-E #1, #2 and #3 steel from 7/8" thick to 5-7/8" thick D-M-E #7 steel from 7/8" thick to 2-7/8" thick No Charge Features 1-piece or 3-piece housing (standard D-M-E rails) Ejector housing covers Relocate or omit return pins Relocate or omit assembly screws (top and/or bottom) Relocate or omit assembly screws in ejector set Relocate or omit leader pins and bushings Relocate or omit center holes Relocate or omit stop pins in ejector bar Sprue puller pin of your choice Machining for all D-M-E sprue bushings and most clamp slots Machining for most locating rings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Delivery Special Mold Base - A-Series - DME Company
Madison Heights, MI, USA
Quick Delivery Special Mold Base
A-Series
Quick Delivery Special Mold Base A-Series
D-M-E Standard Mold bases Included in the QDS 5-, 7- and 11-day Programs. A-Series Mold Bases B-Series Mold Bases X-Series Mold Bases AX-Series Mold Bases T-Series Mold Bases Cavity Retainer Sets Steel Types and Plate Thicknesses Included D-M-E #1, #2 and #3 steel from 7/8" thick to 5-7/8" thick D-M-E #7 steel from 7/8" thick to 2-7/8" thick No Charge Features 1-piece or 3-piece housing (standard D-M-E rails) Ejector housing covers Relocate or omit return pins Relocate or omit assembly screws (top and/or bottom) Relocate or omit assembly screws in ejector set Relocate or omit leader pins and bushings Relocate or omit center holes Relocate or omit stop pins in ejector bar Sprue puller pin of your choice Machining for all D-M-E sprue bushings and most clamp slots Machining for most locating rings

D-M-E Standard Mold bases Included in the QDS 5-, 7- and 11-day Programs.

  • A-Series Mold Bases
  • B-Series Mold Bases
  • X-Series Mold Bases
  • AX-Series Mold Bases
  • T-Series Mold Bases
  • Cavity Retainer Sets

Steel Types and Plate Thicknesses Included

  • D-M-E #1, #2 and #3 steel from 7/8" thick to 5-7/8" thick
  • D-M-E #7 steel from 7/8" thick to 2-7/8" thick

No Charge Features

  • 1-piece or 3-piece housing (standard D-M-E rails)
  • Ejector housing covers
  • Relocate or omit return pins
  • Relocate or omit assembly screws (top and/or bottom)
  • Relocate or omit assembly screws in ejector set
  • Relocate or omit leader pins and bushings
  • Relocate or omit center holes
  • Relocate or omit stop pins in ejector bar
  • Sprue puller pin of your choice
  • Machining for all D-M-E sprue bushings and most clamp slots
  • Machining for most locating rings
Supplier's Site Datasheet

Technical Specifications

  DME Company
Product Category Tooling Plates and Columns
Product Number A-Series
Product Name Quick Delivery Special Mold Base
Plate / Block Type Base Plate; Platen / Mold Plate
Material Steel
Width / Diameter 7.88 to 15.88 inch (200 to 403 mm)
Length 7.88 to 23.5 inch (200 to 597 mm)
Unlock Full Specs
to access all available technical data

Similar Products

FLEX ZERO BASE - CP180-1515-35 - Imao-Fixtureworks
Specs
Plate / Block Type Tooling / Fixture Plate
Material Steel
Width / Diameter 5.91 inch (150 mm)
View Details
3D PRINTED INSERT MOLD HOLDER FOR APSX-PIM -  - APSX, LLC
Specs
Plate / Block Type Platen / Mold Plate
Material Aluminum
Width / Diameter 4.8 inch (122 mm)
View Details
Ball Lock® Fixture Plates - 58827 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Steel
Length 0.9843 inch (25 mm)
View Details
DME Cavity Retainer Set - 1818 Series - DME Company
Specs
Plate / Block Type Platen / Mold Plate
Material Steel
Width / Diameter 17.88 inch (454 mm)
View Details