Midwest Brake Press Pac® 3200 Series 3280

Description
Press Pac® 3200 Series Oil Shear Press Drive System The Press Pac® 3200 Series is the 4th generation of oil shear press drives from Midwest Brake. Designed for use on new, original equipment, the 3200 Series is a hydraulic applied, oil cooled, multiple disc, combination clutch/brake unit offering increased service life through the advanced oil shear cooling technology. Midwest Brake specializes in the design and manufacture of oil shear press drive systems for press manufacturers and new equipment installations. The Press Pac® 3200 Series is a complete line of low inertia, hydraulic, oil shear clutch/brakes designed to be easily incorporated into new press designs and new equipment. These high performance drive systems offer precise control, are virtually maintenance free, and eliminate costly downtime by utilizing advanced oil shear design technology. Hydraulic Brake Features Hydraulic Actuation / Oil Cooling 7 Standard Clutch/Brake Models Reinforced Clutch & Reinforced Brake Models Torque Range 2250 Lb-ft thru 160,000 Lb-ft Soft Start / Soft Stop Control Package Mounted with Keys or Locking Assemblies Actuation Pressure of 800 PSI Advanced Hydraulic Circulating Oil System
Datasheet
Description
Press Pac® 3200 Series Oil Shear Press Drive System The Press Pac® 3200 Series is the 4th generation of oil shear press drives from Midwest Brake. Designed for use on new, original equipment, the 3200 Series is a hydraulic applied, oil cooled, multiple disc, combination clutch/brake unit offering increased service life through the advanced oil shear cooling technology. Midwest Brake specializes in the design and manufacture of oil shear press drive systems for press manufacturers and new equipment installations. The Press Pac® 3200 Series is a complete line of low inertia, hydraulic, oil shear clutch/brakes designed to be easily incorporated into new press designs and new equipment. These high performance drive systems offer precise control, are virtually maintenance free, and eliminate costly downtime by utilizing advanced oil shear design technology. Hydraulic Brake Features Hydraulic Actuation / Oil Cooling 7 Standard Clutch/Brake Models Reinforced Clutch & Reinforced Brake Models Torque Range 2250 Lb-ft thru 160,000 Lb-ft Soft Start / Soft Stop Control Package Mounted with Keys or Locking Assemblies Actuation Pressure of 800 PSI Advanced Hydraulic Circulating Oil System
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Press Pac® 3200 Series - 3280 - Midwest Brake
Warren, MI, USA
Press Pac® 3200 Series
3280
Press Pac® 3200 Series 3280
Press Pac® 3200 Series Oil Shear Press Drive System The Press Pac® 3200 Series is the 4th generation of oil shear press drives from Midwest Brake. Designed for use on new, original equipment, the 3200 Series is a hydraulic applied, oil cooled, multiple disc, combination clutch/brake unit offering increased service life through the advanced oil shear cooling technology. Midwest Brake specializes in the design and manufacture of oil shear press drive systems for press manufacturers and new equipment installations. The Press Pac® 3200 Series is a complete line of low inertia, hydraulic, oil shear clutch/brakes designed to be easily incorporated into new press designs and new equipment. These high performance drive systems offer precise control, are virtually maintenance free, and eliminate costly downtime by utilizing advanced oil shear design technology. Hydraulic Brake Features Hydraulic Actuation / Oil Cooling 7 Standard Clutch/Brake Models Reinforced Clutch & Reinforced Brake Models Torque Range 2250 Lb-ft thru 160,000 Lb-ft Soft Start / Soft Stop Control Package Mounted with Keys or Locking Assemblies Actuation Pressure of 800 PSI Advanced Hydraulic Circulating Oil System

Press Pac® 3200 Series Oil Shear Press Drive System

The Press Pac® 3200 Series is the 4th generation of oil shear press drives from Midwest Brake. Designed for use on new, original equipment, the 3200 Series is a hydraulic applied, oil cooled, multiple disc, combination clutch/brake unit offering increased service life through the advanced oil shear cooling technology.

Midwest Brake specializes in the design and manufacture of oil shear press drive systems for press manufacturers and new equipment installations. The Press Pac® 3200 Series is a complete line of low inertia, hydraulic, oil shear clutch/brakes designed to be easily incorporated into new press designs and new equipment. These high performance drive systems offer precise control, are virtually maintenance free, and eliminate costly downtime by utilizing advanced oil shear design technology.

Hydraulic Brake

Features

  • Hydraulic Actuation / Oil Cooling
  • 7 Standard Clutch/Brake Models
  • Reinforced Clutch & Reinforced Brake Models
  • Torque Range 2250 Lb-ft thru 160,000 Lb-ft
  • Soft Start / Soft Stop Control Package
  • Mounted with Keys or Locking Assemblies
  • Actuation Pressure of 800 PSI
  • Advanced Hydraulic Circulating Oil System
Supplier's Site Datasheet

Technical Specifications

  Midwest Brake
Product Category Hydraulic Brake and Clutch Assemblies
Product Number 3280
Product Name Press Pac® 3200 Series
Torque 5502 Ft-lbs (7461 N-m)
Hydraulic Pressure 801 psi (564 m H2O)
Spring Assistance Spring Return/Disengage
Engagement Oil Shear
Hydraulic Pressure 762 psi (536 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

HC-18-6 -  - Industrial Clutch Products
Industrial Clutch Products
View Details
Oil Shear Clutch Brake - Posidyne Model 1.5 - Force Control Industries, Inc.
Force Control Industries, Inc.
Specs
Torque 41 Ft-lbs (55.6 N-m)
Power 0.5000 to 3 HP
Rotary Speed 3600 rpm
View Details
Press Pac® 2100 Series - 2141 - Midwest Brake
Specs
Torque 20000 Ft-lbs (27120 N-m)
Hydraulic Pressure 700 psi (493 m H2O)
Spring Assistance Spring Return/Disengage
View Details