Mid-West Instrument Model 150 "Vari-Damp®" 150-AO-5

Description
The Model 150 “Vari-Damp®” all purpose pulsation dampener features both a fine thread needle valve for adjusting dampening characteristics and a Precision Controlled Flow Rate Ball Check to block line surges, shock waves, or fluid hammer. This adjustment can be performed with the unit pressurized. The Model 150 provides outstanding protection for applications where low displacement devices such as bourdon tube gauges or electronic transmitters are used or in high displacement devices where diaphragm, piston, or bellows operated gauges, recorders, or controllers are required. Double-ported instruments, like Differential Pressure Gauges, should be installed with a Model 150 on each input pressure line.
Datasheet
Description
The Model 150 “Vari-Damp®” all purpose pulsation dampener features both a fine thread needle valve for adjusting dampening characteristics and a Precision Controlled Flow Rate Ball Check to block line surges, shock waves, or fluid hammer. This adjustment can be performed with the unit pressurized. The Model 150 provides outstanding protection for applications where low displacement devices such as bourdon tube gauges or electronic transmitters are used or in high displacement devices where diaphragm, piston, or bellows operated gauges, recorders, or controllers are required. Double-ported instruments, like Differential Pressure Gauges, should be installed with a Model 150 on each input pressure line.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 150
Sterling Heights, MI, USA
Model 150 "Vari-Damp®"
150-AO-5
Model 150 "Vari-Damp®" 150-AO-5
The Model 150 “Vari-Damp®” all purpose pulsation dampener features both a fine thread needle valve for adjusting dampening characteristics and a Precision Controlled Flow Rate Ball Check to block line surges, shock waves, or fluid hammer. This adjustment can be performed with the unit pressurized. The Model 150 provides outstanding protection for applications where low displacement devices such as bourdon tube gauges or electronic transmitters are used or in high displacement devices where diaphragm, piston, or bellows operated gauges, recorders, or controllers are required. Double-ported instruments, like Differential Pressure Gauges, should be installed with a Model 150 on each input pressure line.

The Model 150 “Vari-Damp®” all purpose pulsation dampener features both a fine thread needle valve for adjusting dampening characteristics and a Precision Controlled Flow Rate Ball Check to block line surges, shock waves, or fluid hammer. This adjustment can be performed with the unit pressurized. The Model 150 provides outstanding protection for applications where low displacement devices such as bourdon tube gauges or electronic transmitters are used or in high displacement devices where diaphragm, piston, or bellows operated gauges, recorders, or controllers are required. Double-ported instruments, like Differential Pressure Gauges, should be installed with a Model 150 on each input pressure line.

Datasheet

Technical Specifications

  Mid-West Instrument
Product Category Pulsation Dampeners
Product Number 150-AO-5
Product Name Model 150 "Vari-Damp®"
Type ThreadedInlet
Unlock Full Specs
to access all available technical data

Similar Products

PULSATION DAMPENERS - A1305NDP-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Type BSP
Dampener Volume 36 cubic inches (58.99 cl)
Bladder / Bellows Material EPDM
View Details
Pulsation Dampener and  Suppressor - PDS - Plast-O-Matic Valves, Inc.
Specs
Type ThreadedInlet; NPT
Maximum Pressure 150 psi (106 m H2O)
Dampener Volume 180 cubic inches (295 cl)
View Details
Low-profile Pulsation Dampeners - CT-SERIES - CoorsTek
Specs
Type LiquidFilled
Maximum Pressure 6170 psi (4342 m H2O)
Dampener Volume 2310 cubic inches (3785 cl)
View Details
Model 150
Specs
Type ThreadedInlet
Maximum Pressure 10000 psi (7038 m H2O)
Bladder / Bellows Material Viton; Teflon
View Details