CoorsTek Low-profile Pulsation Dampeners CT-SERIES

Description
Trust the CoorsTek pulsation specialists to provide your severe-service fluid handling system needs. The maintenance-friendly CT-Series low profile dampener (aka damper) allows for quick field repairs with an advanced bladder design that prevents bladder damage during replacement: Damage-resistant bladder replacement Fast and easy field maintenance ASME U certification available Extremely durable materials Our standard CT-Series pulsation dampeners are constructed with carbon steel, stainless steel base plates and nitrile bladders. Versatile — mounts on almost any pipeline or system Reduces maintenance costs Mitigates “fluid pound” to manageable levels which extends life for valves, fittings, meters, control instruments, gauges, and other components Eliminates difficult installation and bladder extrusion Replacement bladders & kits CoorsTek provides high-quality replacement bladders and charging kits to ensure proper fit and function. Compact, stable and proven design Unique in design and construction, the CT-Series pulsation dampeners and stabilizers provide reliable service: Short, compact, self-supported — requires no external bracing or supporting structures Isolated body cavity contains fluid within solid, durable diaphragm Robust diaphragms — nitrile (NBR) and hydrogenated nitrile (HNBR) diaphragms Replaceable bottom plate — available in carbon steel and stainless steel Rated from 285 psig to 6170 psig Extremely durable charging valve assembly High pre-charge capability provides maximum reduction in peak-to-peak performance Meets or exceeds API 674 requirements
Datasheet
Description
Trust the CoorsTek pulsation specialists to provide your severe-service fluid handling system needs. The maintenance-friendly CT-Series low profile dampener (aka damper) allows for quick field repairs with an advanced bladder design that prevents bladder damage during replacement: Damage-resistant bladder replacement Fast and easy field maintenance ASME U certification available Extremely durable materials Our standard CT-Series pulsation dampeners are constructed with carbon steel, stainless steel base plates and nitrile bladders. Versatile — mounts on almost any pipeline or system Reduces maintenance costs Mitigates “fluid pound” to manageable levels which extends life for valves, fittings, meters, control instruments, gauges, and other components Eliminates difficult installation and bladder extrusion Replacement bladders & kits CoorsTek provides high-quality replacement bladders and charging kits to ensure proper fit and function. Compact, stable and proven design Unique in design and construction, the CT-Series pulsation dampeners and stabilizers provide reliable service: Short, compact, self-supported — requires no external bracing or supporting structures Isolated body cavity contains fluid within solid, durable diaphragm Robust diaphragms — nitrile (NBR) and hydrogenated nitrile (HNBR) diaphragms Replaceable bottom plate — available in carbon steel and stainless steel Rated from 285 psig to 6170 psig Extremely durable charging valve assembly High pre-charge capability provides maximum reduction in peak-to-peak performance Meets or exceeds API 674 requirements
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-profile Pulsation Dampeners - CT-SERIES - CoorsTek
Golden, CO, USA
Low-profile Pulsation Dampeners
CT-SERIES
Low-profile Pulsation Dampeners CT-SERIES
Trust the CoorsTek pulsation specialists to provide your severe-service fluid handling system needs. The maintenance-friendly CT-Series low profile dampener (aka damper) allows for quick field repairs with an advanced bladder design that prevents bladder damage during replacement: Damage-resistant bladder replacement Fast and easy field maintenance ASME U certification available Extremely durable materials Our standard CT-Series pulsation dampeners are constructed with carbon steel, stainless steel base plates and nitrile bladders. Versatile — mounts on almost any pipeline or system Reduces maintenance costs Mitigates “fluid pound” to manageable levels which extends life for valves, fittings, meters, control instruments, gauges, and other components Eliminates difficult installation and bladder extrusion Replacement bladders & kits CoorsTek provides high-quality replacement bladders and charging kits to ensure proper fit and function. Compact, stable and proven design Unique in design and construction, the CT-Series pulsation dampeners and stabilizers provide reliable service: Short, compact, self-supported — requires no external bracing or supporting structures Isolated body cavity contains fluid within solid, durable diaphragm Robust diaphragms — nitrile (NBR) and hydrogenated nitrile (HNBR) diaphragms Replaceable bottom plate — available in carbon steel and stainless steel Rated from 285 psig to 6170 psig Extremely durable charging valve assembly High pre-charge capability provides maximum reduction in peak-to-peak performance Meets or exceeds API 674 requirements

Trust the CoorsTek pulsation specialists to provide your severe-service fluid handling system needs.

The maintenance-friendly CT-Series low profile dampener (aka damper) allows for quick field repairs with an advanced bladder design that prevents bladder damage during replacement:

  • Damage-resistant bladder replacement
  • Fast and easy field maintenance
  • ASME U certification available

Extremely durable materials

Our standard CT-Series pulsation dampeners are constructed with carbon steel, stainless steel base plates and nitrile bladders.

Versatile — mounts on almost any pipeline or system

  • Reduces maintenance costs
  • Mitigates “fluid pound” to manageable levels which extends
    life for valves, fittings, meters, control instruments, gauges,
    and other components
  • Eliminates difficult installation and bladder extrusion

Replacement bladders & kits

CoorsTek provides high-quality replacement bladders and charging kits to ensure proper fit and function.

Compact, stable and proven design

Unique in design and construction, the CT-Series pulsation dampeners and stabilizers provide reliable service:

  • Short, compact, self-supported — requires no external bracing or supporting structures
  • Isolated body cavity contains fluid within solid, durable diaphragm
  • Robust diaphragms — nitrile (NBR) and hydrogenated nitrile (HNBR) diaphragms
  • Replaceable bottom plate — available in carbon steel and stainless steel
  • Rated from 285 psig to 6170 psig
  • Extremely durable charging valve assembly
  • High pre-charge capability provides maximum reduction in peak-to-peak performance
  • Meets or exceeds API 674 requirements
Supplier's Site Datasheet

Technical Specifications

  CoorsTek
Product Category Pulsation Dampeners
Product Number CT-SERIES
Product Name Low-profile Pulsation Dampeners
Type LiquidFilled
Unlock Full Specs
to access all available technical data

Similar Products

PULSATION DAMPENERS - A1401HR-1-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Type SOCKET WELD - US
Dampener Volume 36 cubic inches (58.99 cl)
Bladder / Bellows Material Hypalon
View Details
Pulsation Dampener and  Suppressor - PDS - Plast-O-Matic Valves, Inc.
Specs
Type ThreadedInlet; NPT
Maximum Pressure 150 psi (106 m H2O)
Dampener Volume 180 cubic inches (295 cl)
View Details
Model 150
Specs
Type ThreadedInlet
Maximum Pressure 5000 psi (3519 m H2O)
Bladder / Bellows Material EPDM; Teflon
View Details
Pump Surge Suppressor - Model SS85 - Trebor International
Specs
Type Chargeable
Maximum Pressure 80 psi (56.3 m H2O)
Bladder / Bellows Material PTFE
View Details