Microwave Photonic Systems, Inc. TB SM/MM Hybrid Wavelength Division Multiplexer MPS-4500/TB

Description
The MPS 4500 series of Singlemode/Multimode Hybrid Wavelength Division Multiplexers (H-WDM) are three port devices designed to enable bi-directional optical communications between two Gigabit Ethernet transceivers that are sharing a single strand of 62.5um multimode optical fiber cable. The 4500 series of multiplexers include both the AC series and the TB series. The MPS 4500/TB is engineered to provide the Mux/DeMux functions for transceivers that transmit at the 1550 nm wavelength and receive at the 1310 nm wavelength. The TB 1550 nm transmit path integrates an Optical Mode Conditioner that optimizes the optical mode field of the transmit singlemode fiber to the multimode fiber port of the H-WDM. The use of mode field optimization minimizies the Bit Error Rate (BER) of the Gigabit Ethernet data as it is transported over the multimode fiber cable. The MPS 4500 has several key features that set it apart from ordinary wavelength division multiplexers that make them ideal for use in legacy multimode data communication systems that need to be upgraded to Gigabit Ethernet speeds. The key features of the MPS 4500 include: Compact Package Size Low Insertion Loss between Common Port and Input Mux and Output DeMux Ports High Insolation between Mux and DeMux Ports Integrated Optical Mode Conditioner Applications: Network Sensors High Speed Data Networks Telecommunications
Description
The MPS 4500 series of Singlemode/Multimode Hybrid Wavelength Division Multiplexers (H-WDM) are three port devices designed to enable bi-directional optical communications between two Gigabit Ethernet transceivers that are sharing a single strand of 62.5um multimode optical fiber cable. The 4500 series of multiplexers include both the AC series and the TB series. The MPS 4500/TB is engineered to provide the Mux/DeMux functions for transceivers that transmit at the 1550 nm wavelength and receive at the 1310 nm wavelength. The TB 1550 nm transmit path integrates an Optical Mode Conditioner that optimizes the optical mode field of the transmit singlemode fiber to the multimode fiber port of the H-WDM. The use of mode field optimization minimizies the Bit Error Rate (BER) of the Gigabit Ethernet data as it is transported over the multimode fiber cable. The MPS 4500 has several key features that set it apart from ordinary wavelength division multiplexers that make them ideal for use in legacy multimode data communication systems that need to be upgraded to Gigabit Ethernet speeds. The key features of the MPS 4500 include: Compact Package Size Low Insertion Loss between Common Port and Input Mux and Output DeMux Ports High Insolation between Mux and DeMux Ports Integrated Optical Mode Conditioner Applications: Network Sensors High Speed Data Networks Telecommunications

Suppliers

Company
Product
Description
Supplier Links
TB SM/MM Hybrid Wavelength Division Multiplexer - MPS-4500/TB - Microwave Photonic Systems, Inc.
WestChester, PA, USA
TB SM/MM Hybrid Wavelength Division Multiplexer
MPS-4500/TB
TB SM/MM Hybrid Wavelength Division Multiplexer MPS-4500/TB
The MPS 4500 series of Singlemode/Multimode Hybrid Wavelength Division Multiplexers (H-WDM) are three port devices designed to enable bi-directional optical communications between two Gigabit Ethernet transceivers that are sharing a single strand of 62.5um multimode optical fiber cable. The 4500 series of multiplexers include both the AC series and the TB series. The MPS 4500/TB is engineered to provide the Mux/DeMux functions for transceivers that transmit at the 1550 nm wavelength and receive at the 1310 nm wavelength. The TB 1550 nm transmit path integrates an Optical Mode Conditioner that optimizes the optical mode field of the transmit singlemode fiber to the multimode fiber port of the H-WDM. The use of mode field optimization minimizies the Bit Error Rate (BER) of the Gigabit Ethernet data as it is transported over the multimode fiber cable. The MPS 4500 has several key features that set it apart from ordinary wavelength division multiplexers that make them ideal for use in legacy multimode data communication systems that need to be upgraded to Gigabit Ethernet speeds. The key features of the MPS 4500 include: Compact Package Size Low Insertion Loss between Common Port and Input Mux and Output DeMux Ports High Insolation between Mux and DeMux Ports Integrated Optical Mode Conditioner Applications: Network Sensors High Speed Data Networks Telecommunications

The MPS 4500 series of Singlemode/Multimode Hybrid Wavelength Division Multiplexers (H-WDM) are three port devices designed to enable bi-directional optical communications between two Gigabit Ethernet transceivers that are sharing a single strand of 62.5um multimode optical fiber cable. The 4500 series of multiplexers include both the AC series and the TB series. The MPS 4500/TB is engineered to provide the Mux/DeMux functions for transceivers that transmit at the 1550 nm wavelength and receive at the 1310 nm wavelength. The TB 1550 nm transmit path integrates an Optical Mode Conditioner that optimizes the optical mode field of the transmit singlemode fiber to the multimode fiber port of the H-WDM. The use of mode field optimization minimizies the Bit Error Rate (BER) of the Gigabit Ethernet data as it is transported over the multimode fiber cable. The MPS 4500 has several key features that set it apart from ordinary wavelength division multiplexers that make them ideal for use in legacy multimode data communication systems that need to be upgraded to Gigabit Ethernet speeds.
The key features of the MPS 4500 include:

  • Compact Package Size
  • Low Insertion Loss between Common Port and Input Mux and Output DeMux Ports
  • High Insolation between Mux and DeMux Ports
  • Integrated Optical Mode Conditioner
    Applications:
  • Network Sensors
  • High Speed Data Networks
  • Telecommunications
Supplier's Site

Technical Specifications

  Microwave Photonic Systems, Inc.
Product Category Wavelength Division Multiplexers (WDM)
Product Number MPS-4500/TB
Product Name TB SM/MM Hybrid Wavelength Division Multiplexer
Multiplexer Type Wavelength Division Multiplexer
Cable Type Single Mode / Multimode
Connector Type LC; ST
WDM Wavelength 1310 nm / 1550 nm
Unlock Full Specs
to access all available technical data

Similar Products

Optical Sensing Instrument - HYPERION si255 - Luna Innovations
Specs
Multiplexer Type Wavelength Division Multiplexer
Connector Type LC/APC
Multiplexer Features Rack Mount (optional feature)
View Details
Wavelength Division Multiplexers (WDM) - 8513 - S.I. Tech, Inc.
Specs
Multiplexer Type Wavelength Division Multiplexer
WDM Wavelength 850 nm / 1300 nm
View Details
1310 / 1550 nm WWDM Filter, Singlemode -  - HUBER+SUHNER AG
Specs
Multiplexer Type Wavelength Division Multiplexer
Cable Type Single Mode
WDM Wavelength 1310 nm / 1550 nm
View Details
Singlemode Wavelength Multiplexer - MPS 2700 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Multiplexer Type Wavelength Division Multiplexer
Cable Type Single Mode
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special, UPC, APC
View Details