Microwave Photonic Systems, Inc. Dense Wavelength Multiplexer MPS 2900-2-16

Description
The MPS-2900 Singlemode Dense Wavelength Division Multiplexer (DWDM) provides a cost-effective solution for increasing fiber optic network signal capacity by enabling the simultaneous transmission of eight wavelengths over the same common fiber. That is, the MPS-2900 works in such a way as to MUX or DeMUX optical signals within the C and L band windows. The optical channel wavelengths correspond to the standard ITU grid and are available with either 100 or 200 GHz spacings.
Datasheet
Description
The MPS-2900 Singlemode Dense Wavelength Division Multiplexer (DWDM) provides a cost-effective solution for increasing fiber optic network signal capacity by enabling the simultaneous transmission of eight wavelengths over the same common fiber. That is, the MPS-2900 works in such a way as to MUX or DeMUX optical signals within the C and L band windows. The optical channel wavelengths correspond to the standard ITU grid and are available with either 100 or 200 GHz spacings.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dense Wavelength Multiplexer - MPS 2900-2-16 - Microwave Photonic Systems, Inc.
WestChester, PA, USA
Dense Wavelength Multiplexer
MPS 2900-2-16
Dense Wavelength Multiplexer MPS 2900-2-16
The MPS-2900 Singlemode Dense Wavelength Division Multiplexer (DWDM) provides a cost-effective solution for increasing fiber optic network signal capacity by enabling the simultaneous transmission of eight wavelengths over the same common fiber. That is, the MPS-2900 works in such a way as to MUX or DeMUX optical signals within the C and L band windows. The optical channel wavelengths correspond to the standard ITU grid and are available with either 100 or 200 GHz spacings.

The MPS-2900 Singlemode Dense Wavelength Division Multiplexer (DWDM) provides a cost-effective solution for increasing fiber optic network signal capacity by enabling the simultaneous transmission of eight wavelengths over the same common fiber. That is, the MPS-2900 works in such a way as to MUX or DeMUX optical signals within the C and L band windows. The optical channel wavelengths correspond to the standard ITU grid and are available with either 100 or 200 GHz spacings.

Supplier's Site Datasheet

Technical Specifications

  Microwave Photonic Systems, Inc.
Product Category Wavelength Division Multiplexers (WDM)
Product Number MPS 2900-2-16
Product Name Dense Wavelength Multiplexer
Multiplexer Type Dense Wavelength Division Multiplexer
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special, UPC, APC
Multiplexer Package 125 x 107 x 7 mm
DWDM Channel Spacing 200 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Optical Sensing Instrument - HYPERION si255 - Luna Innovations
Specs
Multiplexer Type Wavelength Division Multiplexer
Connector Type LC/APC
Multiplexer Features Rack Mount (optional feature)
View Details
Wavelength Division Multiplexers (WDM) - 8513 - S.I. Tech, Inc.
Specs
Multiplexer Type Wavelength Division Multiplexer
WDM Wavelength 850 nm / 1300 nm
View Details
CWDM Mux/Demux -  - MACOM
Specs
Multiplexer Type Coarse Wavelength Division Multiplexer
Number of Channels 4
View Details
Passive CWDM, Field Unit Barrel OADM, 1 Channel 20nm 1490nm, 2m 250um colored bare fiber, Pass Port - PCW5A-01349-24N3 - L-com, Inc.
Specs
Multiplexer Type Coarse Wavelength Division Multiplexer
WDM Bandwidth 20 nm (200 Å)
View Details