The MPS-2900 Singlemode Dense Wavelength Division Multiplexer (DWDM) provides a cost-effective solution for increasing fiber optic network signal capacity by enabling the simultaneous transmission of eight wavelengths over the same common fiber. That is, the MPS-2900 works in such a way as to MUX or DeMUX optical signals within the C and L band windows. The optical channel wavelengths correspond to the standard ITU grid and are available with either 100 or 200 GHz spacings.
| Microwave Photonic Systems, Inc. | |
|---|---|
| Product Category | Wavelength Division Multiplexers (WDM) |
| Product Number | MPS 2900-2-08 |
| Product Name | Dense Wavelength Multiplexer |
| Multiplexer Type | Dense Wavelength Division Multiplexer |
| Connector Type | FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special, UPC, APC |
| Multiplexer Package | 125 x 107 x 7 mm |
| DWDM Channel Spacing | 200 GHz |