Cosmic Equipment SpA Hatina 4S Sites hatina-4s

Description
The Hatina 4S by Cosmic is a compact, highly versatile ATE (Automatic Test Equipment) platform specifically designed for final test and WS of MEMS devices in high-volume production. Thanks to its modular architecture, it supports stimulus systems for humidity, pressure, and temperature sensors, microphones, magnetometers, and twist-tilt units for accelerometers and gyroscopes. Its high parallelism (scalable up to 140 in ping-pong mode) allows significant throughput improvements and cost-per-site reduction. Its minimal footprint (H 538 mm x W 360 mm x D 330 mm) is ideal for integration into existing handlers, ensuring seamless automation compatibility. Technological highlights include a patented coil-less magnetic field generator (up to 400 Gauss) with 3D rotation, microphone test capability with up to 75 dB SNR, 140 dB SPL, <20 dB noise floor, and <0.1 dB accuracy, climatic chambers from -40 C to +180 C, and accelerometer/gyrosc ope modules enabling parallel test on 32 sites, 192 PPMUs, and 320 digital channels. In short, Hatina 4S is a compact, cost-efficient, and highly parallel test solution for a wide range of MEMS applications as well as magnetic sensors-perfectly suited for improving unit cost and production efficiency in modern test environments.
Request a Quote Datasheet
Description
The Hatina 4S by Cosmic is a compact, highly versatile ATE (Automatic Test Equipment) platform specifically designed for final test and WS of MEMS devices in high-volume production. Thanks to its modular architecture, it supports stimulus systems for humidity, pressure, and temperature sensors, microphones, magnetometers, and twist-tilt units for accelerometers and gyroscopes. Its high parallelism (scalable up to 140 in ping-pong mode) allows significant throughput improvements and cost-per-site reduction. Its minimal footprint (H 538 mm x W 360 mm x D 330 mm) is ideal for integration into existing handlers, ensuring seamless automation compatibility. Technological highlights include a patented coil-less magnetic field generator (up to 400 Gauss) with 3D rotation, microphone test capability with up to 75 dB SNR, 140 dB SPL, <20 dB noise floor, and <0.1 dB accuracy, climatic chambers from -40 C to +180 C, and accelerometer/gyrosc ope modules enabling parallel test on 32 sites, 192 PPMUs, and 320 digital channels. In short, Hatina 4S is a compact, cost-efficient, and highly parallel test solution for a wide range of MEMS applications as well as magnetic sensors-perfectly suited for improving unit cost and production efficiency in modern test environments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hatina 4S Sites - hatina-4s - Cosmic Equipment SpA
Altopascio (LU), Italy
Hatina 4S Sites
hatina-4s
Hatina 4S Sites hatina-4s
The Hatina 4S by Cosmic is a compact, highly versatile ATE (Automatic Test Equipment) platform specifically designed for final test and WS of MEMS devices in high-volume production. Thanks to its modular architecture, it supports stimulus systems for humidity, pressure, and temperature sensors, microphones, magnetometers, and twist-tilt units for accelerometers and gyroscopes. Its high parallelism (scalable up to 140 in ping-pong mode) allows significant throughput improvements and cost-per-site reduction. Its minimal footprint (H 538 mm x W 360 mm x D 330 mm) is ideal for integration into existing handlers, ensuring seamless automation compatibility. Technological highlights include a patented coil-less magnetic field generator (up to 400 Gauss) with 3D rotation, microphone test capability with up to 75 dB SNR, 140 dB SPL, <20 dB noise floor, and <0.1 dB accuracy, climatic chambers from -40 C to +180 C, and accelerometer/gyrosc ope modules enabling parallel test on 32 sites, 192 PPMUs, and 320 digital channels. In short, Hatina 4S is a compact, cost-efficient, and highly parallel test solution for a wide range of MEMS applications as well as magnetic sensors-perfectly suited for improving unit cost and production efficiency in modern test environments.

The Hatina 4S by Cosmic is a compact, highly versatile ATE (Automatic Test Equipment) platform specifically designed for final test and WS of MEMS devices in high-volume production. Thanks to its modular architecture, it supports stimulus systems for humidity, pressure, and temperature sensors, microphones, magnetometers, and twist-tilt units for accelerometers and gyroscopes. Its high parallelism (scalable up to 140 in ping-pong mode) allows significant throughput improvements and cost-per-site reduction.
Its minimal footprint (H 538 mm x W 360 mm x D 330 mm) is ideal for integration into existing handlers, ensuring seamless automation compatibility.
Technological highlights include a patented coil-less magnetic field generator (up to 400 Gauss) with 3D rotation, microphone test capability with up to 75 dB SNR, 140 dB SPL, <20 dB noise floor, and <0.1 dB accuracy, climatic chambers from -40 C to +180 C, and accelerometer/gyroscope modules enabling parallel test on 32 sites, 192 PPMUs, and 320 digital channels.
In short, Hatina 4S is a compact, cost-efficient, and highly parallel test solution for a wide range of MEMS applications as well as magnetic sensors-perfectly suited for improving unit cost and production efficiency in modern test environments.

Supplier's Site Datasheet

Technical Specifications

  Cosmic Equipment SpA
Product Category Automated Test Equipment
Product Number hatina-4s
Product Name Hatina 4S Sites
Type / Form Platform or Turnkey System; Output Measurement or Monitoring Unit
Unlock Full Specs
to access all available technical data

Similar Products

Hatina 4S Microphone - hatina-4s-microphone - Cosmic Equipment SpA
Specs
Type / Form Platform or Turnkey System; Output Measurement or Monitoring Unit
Component / Product Tested MEMS or Electromechanical Devices
View Details
Hatina 4S MEMS - hatina-4s-mems - Cosmic Equipment SpA
Specs
Type / Form Platform or Turnkey System; Output Measurement or Monitoring Unit
Component / Product Tested MEMS or Electromechanical Devices
View Details
HATINA GP - hatina-gp - Cosmic Equipment SpA
Cosmic Equipment SpA
Specs
Type / Form Platform or Turnkey System; Output Measurement or Monitoring Unit
Component / Product Tested Logic ICs
View Details
Turret - m2-turret-edition - Cosmic Equipment SpA
Cosmic Equipment SpA
Specs
Type / Form Platform or Turnkey System; Output Measurement or Monitoring Unit
Component / Product Tested Semiconductors or Active Components
View Details