Micropower LLC Micropower SX23 48/40

Description
Micropower SX is a 1-phase battery charger with capacities of up to 3.2 kW. It features an intuitive, user-friendly interface designed with the operator in mind. Easily recognizable from a distance, it includes a graphic display, large buttons, and LED panel to minimize the risk of misuse. The charger series is simple and fast to install, with a pre-mounted wall bracket and a keyhole on top for easy mounting using a cordless screwdriver. A cable holder is also included, eliminating the need for additional purchases or installation costs. Micropower SX simplifies installation and reduces both downtime and the total cost. Configuring the Micropower SX is made easy with the GET app, which connects via Bluetooth. Through the app, users can quickly check, change, copy, and send configurations between devices.
Request a Quote
Description
Micropower SX is a 1-phase battery charger with capacities of up to 3.2 kW. It features an intuitive, user-friendly interface designed with the operator in mind. Easily recognizable from a distance, it includes a graphic display, large buttons, and LED panel to minimize the risk of misuse. The charger series is simple and fast to install, with a pre-mounted wall bracket and a keyhole on top for easy mounting using a cordless screwdriver. A cable holder is also included, eliminating the need for additional purchases or installation costs. Micropower SX simplifies installation and reduces both downtime and the total cost. Configuring the Micropower SX is made easy with the GET app, which connects via Bluetooth. Through the app, users can quickly check, change, copy, and send configurations between devices.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Micropower SX23 48/40 -  - Micropower LLC
Troy, OH, United States
Micropower SX23 48/40
Micropower SX23 48/40
Micropower SX is a 1-phase battery charger with capacities of up to 3.2 kW. It features an intuitive, user-friendly interface designed with the operator in mind. Easily recognizable from a distance, it includes a graphic display, large buttons, and LED panel to minimize the risk of misuse. The charger series is simple and fast to install, with a pre-mounted wall bracket and a keyhole on top for easy mounting using a cordless screwdriver. A cable holder is also included, eliminating the need for additional purchases or installation costs. Micropower SX simplifies installation and reduces both downtime and the total cost. Configuring the Micropower SX is made easy with the GET app, which connects via Bluetooth. Through the app, users can quickly check, change, copy, and send configurations between devices.

Micropower SX is a 1-phase battery charger with capacities of up to 3.2 kW. It features an intuitive, user-friendly interface designed with the operator in mind. Easily recognizable from a distance, it includes a graphic display, large buttons, and LED panel to minimize the risk of misuse.
The charger series is simple and fast to install, with a pre-mounted wall bracket and a keyhole on top for easy mounting using a cordless screwdriver. A cable holder is also included, eliminating the need for additional purchases or installation costs. Micropower SX simplifies installation and reduces both downtime and the total cost.
Configuring the Micropower SX is made easy with the GET app, which connects via Bluetooth. Through the app, users can quickly check, change, copy, and send configurations between devices.

Supplier's Site

Technical Specifications

  Micropower LLC
Product Category Battery Chargers
Product Name Micropower SX23 48/40
Charger Type Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
Approval CE
Input Voltage 220 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Micropower ST145 48/250 -  - Micropower LLC
Specs
Charger Type Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
Approval CE
Input Voltage 380 to 440 volts
View Details
Micropower SL320 80/330 -  - Micropower LLC
Specs
Charger Type Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
Approval UL
Input Voltage 480 volts
View Details
Micropower ST30 24/100 -  - Micropower LLC
Specs
Charger Type Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
Approval CE
Input Voltage 380 to 440 volts
View Details
Micropower ST60 36/130 -  - Micropower LLC
Specs
Charger Type Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
Approval CE
Input Voltage 380 to 440 volts
View Details