Micropower LLC Micropower SL450 80/470

Description
Micropower SL is a highly efficient, modular, stand-alone 3-phase battery charger. The charger series has a capacity of up to 39 kW and features redundant power units that can be assembled in groups of up to 4. Micropower SL features an intuitive, user-friendly interface designed with operators in mind. Easily recognizable from a distance, it features a color display and keypad to reduce the risk of misuse. The charger series is designed for simple and fast installation and is suitable for shelf mounting. The power units include feet to level uneven floors and are stackable with a universal bracket to optimize space. AC and DC cable outlets are located on the right side of the charger, ensuring ease of access during installation. Simple installation with Micropower SL, reduces both installation downtime and total cost. Configuration of the Micropower SL is facilitated by the GET app, which connects via NFC. Through the app, users can easily check, change, copy, and send configurations between devices seamlessly.
Request a Quote
Description
Micropower SL is a highly efficient, modular, stand-alone 3-phase battery charger. The charger series has a capacity of up to 39 kW and features redundant power units that can be assembled in groups of up to 4. Micropower SL features an intuitive, user-friendly interface designed with operators in mind. Easily recognizable from a distance, it features a color display and keypad to reduce the risk of misuse. The charger series is designed for simple and fast installation and is suitable for shelf mounting. The power units include feet to level uneven floors and are stackable with a universal bracket to optimize space. AC and DC cable outlets are located on the right side of the charger, ensuring ease of access during installation. Simple installation with Micropower SL, reduces both installation downtime and total cost. Configuration of the Micropower SL is facilitated by the GET app, which connects via NFC. Through the app, users can easily check, change, copy, and send configurations between devices seamlessly.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Micropower SL450 80/470 -  - Micropower LLC
Troy, OH, United States
Micropower SL450 80/470
Micropower SL450 80/470
Micropower SL is a highly efficient, modular, stand-alone 3-phase battery charger. The charger series has a capacity of up to 39 kW and features redundant power units that can be assembled in groups of up to 4. Micropower SL features an intuitive, user-friendly interface designed with operators in mind. Easily recognizable from a distance, it features a color display and keypad to reduce the risk of misuse. The charger series is designed for simple and fast installation and is suitable for shelf mounting. The power units include feet to level uneven floors and are stackable with a universal bracket to optimize space. AC and DC cable outlets are located on the right side of the charger, ensuring ease of access during installation. Simple installation with Micropower SL, reduces both installation downtime and total cost. Configuration of the Micropower SL is facilitated by the GET app, which connects via NFC. Through the app, users can easily check, change, copy, and send configurations between devices seamlessly.

Micropower SL is a highly efficient, modular, stand-alone 3-phase battery charger. The charger series has a capacity of up to 39 kW and features redundant power units that can be assembled in groups of up to 4.
Micropower SL features an intuitive, user-friendly interface designed with operators in mind. Easily recognizable from a distance, it features a color display and keypad to reduce the risk of misuse.
The charger series is designed for simple and fast installation and is suitable for shelf mounting. The power units include feet to level uneven floors and are stackable with a universal bracket to optimize space. AC and DC cable outlets are located on the right side of the charger, ensuring ease of access during installation. Simple installation with Micropower SL, reduces both installation downtime and total cost.
Configuration of the Micropower SL is facilitated by the GET app, which connects via NFC. Through the app, users can easily check, change, copy, and send configurations between devices seamlessly.

Supplier's Site

Technical Specifications

  Micropower LLC
Product Category Battery Chargers
Product Name Micropower SL450 80/470
Charger Type Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
Approval UL
Input Voltage 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Micropower SX14 24/50 -  - Micropower LLC
Specs
Charger Type Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
Approval UL
Input Voltage 120 to 240 volts
View Details
Micropower SX14 24/50 -  - Micropower LLC
Specs
Charger Type Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
Approval CE
Input Voltage 220 to 240 volts
View Details
LION 130 48/220 -  - Micropower LLC
Micropower LLC
Specs
Charger Type Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
Approval UL
Input Voltage 460 to 480 volts
View Details
Micropower SX32 48/60 -  - Micropower LLC
Specs
Charger Type Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
Approval CE
Input Voltage 220 to 240 volts
View Details