Micropower LLC DC-DC charger TS Pro, spiral cable and MagCode dc-dc-ladegerat-ts-pro

Description
Product description The TS Pro charger with spiral cable (1-3 m) and MagCode plug is specially designed for maintaining and recharging batteries (standard, EFB, AGM, gel, lithium) in technical equipment (e.g. starter batteries of portable pumps or generators). It is supplied from the vehicle battery and has overvoltage, overload, reverse polarity and overheating protection. The TS Pro automatically recognises the input voltage - regardless of whether it is 12 V or 24 V. The integrated undervoltage protection also protects the vehicle battery by automatically switching off the charger when the voltage falls below a threshold. When the switch-on voltage is reached, the charger switches on again. In addition, the device has a power supply mode that enables it to be used as a DC-DC booster and outputs a voltage of 12 V continuously. The connection cables are pluggable, which ensures universal compatibility. Optionally, a temperature sensor can be connected to the negative terminal of the battery to be charged, which is regularly checked by the TS Pro charger in order to adjust the voltage in accordance with DIN 14679.
Request a Quote
Description
Product description The TS Pro charger with spiral cable (1-3 m) and MagCode plug is specially designed for maintaining and recharging batteries (standard, EFB, AGM, gel, lithium) in technical equipment (e.g. starter batteries of portable pumps or generators). It is supplied from the vehicle battery and has overvoltage, overload, reverse polarity and overheating protection. The TS Pro automatically recognises the input voltage - regardless of whether it is 12 V or 24 V. The integrated undervoltage protection also protects the vehicle battery by automatically switching off the charger when the voltage falls below a threshold. When the switch-on voltage is reached, the charger switches on again. In addition, the device has a power supply mode that enables it to be used as a DC-DC booster and outputs a voltage of 12 V continuously. The connection cables are pluggable, which ensures universal compatibility. Optionally, a temperature sensor can be connected to the negative terminal of the battery to be charged, which is regularly checked by the TS Pro charger in order to adjust the voltage in accordance with DIN 14679.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC-DC charger TS Pro, spiral cable and MagCode - dc-dc-ladegerat-ts-pro - Micropower LLC
Troy, OH, United States
DC-DC charger TS Pro, spiral cable and MagCode
dc-dc-ladegerat-ts-pro
DC-DC charger TS Pro, spiral cable and MagCode dc-dc-ladegerat-ts-pro
Product description The TS Pro charger with spiral cable (1-3 m) and MagCode plug is specially designed for maintaining and recharging batteries (standard, EFB, AGM, gel, lithium) in technical equipment (e.g. starter batteries of portable pumps or generators). It is supplied from the vehicle battery and has overvoltage, overload, reverse polarity and overheating protection. The TS Pro automatically recognises the input voltage - regardless of whether it is 12 V or 24 V. The integrated undervoltage protection also protects the vehicle battery by automatically switching off the charger when the voltage falls below a threshold. When the switch-on voltage is reached, the charger switches on again. In addition, the device has a power supply mode that enables it to be used as a DC-DC booster and outputs a voltage of 12 V continuously. The connection cables are pluggable, which ensures universal compatibility. Optionally, a temperature sensor can be connected to the negative terminal of the battery to be charged, which is regularly checked by the TS Pro charger in order to adjust the voltage in accordance with DIN 14679.

Product description

The TS Pro charger with spiral cable (1-3 m) and MagCode plug is specially designed for maintaining and recharging batteries (standard, EFB, AGM, gel, lithium) in technical equipment (e.g. starter batteries of portable pumps or generators). It is supplied from the vehicle battery and has overvoltage, overload, reverse polarity and overheating protection. The TS Pro automatically recognises the input voltage - regardless of whether it is 12 V or 24 V. The integrated undervoltage protection also protects the vehicle battery by automatically switching off the charger when the voltage falls below a threshold. When the switch-on voltage is reached, the charger switches on again.

In addition, the device has a power supply mode that enables it to be used as a DC-DC booster and outputs a voltage of 12 V continuously.

The connection cables are pluggable, which ensures universal compatibility. Optionally, a temperature sensor can be connected to the negative terminal of the battery to be charged, which is regularly checked by the TS Pro charger in order to adjust the voltage in accordance with DIN 14679.

Supplier's Site

Technical Specifications

  Micropower LLC
Product Category Battery Chargers
Product Number dc-dc-ladegerat-ts-pro
Product Name DC-DC charger TS Pro, spiral cable and MagCode
Charger Type Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Micropower SL230 48/400 -  - Micropower LLC
Specs
Charger Type Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
Approval UL
Input Voltage 480 volts
View Details
Micropower RC7 36/16 -  - Micropower LLC
Specs
Charger Type Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
Approval CE/UR
Input Voltage 100 to 240 volts
View Details
Micropower ST40 24/130 -  - Micropower LLC
Specs
Charger Type Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
Approval CE
Input Voltage 380 to 440 volts
View Details
Micropower SL450 80/470 -  - Micropower LLC
Specs
Charger Type Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
Approval UL
Input Voltage 480 volts
View Details