Micropower LLC DC-DC charger TS Pro, 2 m flat cable MagCode plug dc-dc-charger-ts-pro-2-m-flat-cable-magcode-plug

Description
Product description The TS Pro charger with 2 m output cable and MagCode plug is specially designed for maintaining and recharging batteries (standard, EFB, AGM, gel, lithium) in technical equipment (e.g. starter batteries of portable pumps or generators). It is supplied from the vehicle battery and has overvoltage, overload, reverse polarity and overheating protection. The TS Pro automatically recognises the input voltage - regardless of whether it is 12 V or 24 V. The integrated undervoltage protection also protects the vehicle battery by automatically switching off the charger when the voltage falls below a threshold. When the switch-on voltage is reached, the charger switches on again. In addition, the device has a power supply mode that enables it to be used as a DC-DC booster and outputs a voltage of 12 V continuously. The connection cables are pluggable, which ensures universal compatibility. Optionally, a temperature sensor can be connected to the negative terminal of the battery to be charged, which is regularly checked by the TS Pro charger in order to adjust the voltage in accordance with DIN 14679.
Request a Quote
Description
Product description The TS Pro charger with 2 m output cable and MagCode plug is specially designed for maintaining and recharging batteries (standard, EFB, AGM, gel, lithium) in technical equipment (e.g. starter batteries of portable pumps or generators). It is supplied from the vehicle battery and has overvoltage, overload, reverse polarity and overheating protection. The TS Pro automatically recognises the input voltage - regardless of whether it is 12 V or 24 V. The integrated undervoltage protection also protects the vehicle battery by automatically switching off the charger when the voltage falls below a threshold. When the switch-on voltage is reached, the charger switches on again. In addition, the device has a power supply mode that enables it to be used as a DC-DC booster and outputs a voltage of 12 V continuously. The connection cables are pluggable, which ensures universal compatibility. Optionally, a temperature sensor can be connected to the negative terminal of the battery to be charged, which is regularly checked by the TS Pro charger in order to adjust the voltage in accordance with DIN 14679.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC-DC charger TS Pro, 2 m flat cable MagCode plug - dc-dc-charger-ts-pro-2-m-flat-cable-magcode-plug - Micropower LLC
Troy, OH, United States
DC-DC charger TS Pro, 2 m flat cable MagCode plug
dc-dc-charger-ts-pro-2-m-flat-cable-magcode-plug
DC-DC charger TS Pro, 2 m flat cable MagCode plug dc-dc-charger-ts-pro-2-m-flat-cable-magcode-plug
Product description The TS Pro charger with 2 m output cable and MagCode plug is specially designed for maintaining and recharging batteries (standard, EFB, AGM, gel, lithium) in technical equipment (e.g. starter batteries of portable pumps or generators). It is supplied from the vehicle battery and has overvoltage, overload, reverse polarity and overheating protection. The TS Pro automatically recognises the input voltage - regardless of whether it is 12 V or 24 V. The integrated undervoltage protection also protects the vehicle battery by automatically switching off the charger when the voltage falls below a threshold. When the switch-on voltage is reached, the charger switches on again. In addition, the device has a power supply mode that enables it to be used as a DC-DC booster and outputs a voltage of 12 V continuously. The connection cables are pluggable, which ensures universal compatibility. Optionally, a temperature sensor can be connected to the negative terminal of the battery to be charged, which is regularly checked by the TS Pro charger in order to adjust the voltage in accordance with DIN 14679.

Product description

The TS Pro charger with 2 m output cable and MagCode plug is specially designed for maintaining and recharging batteries (standard, EFB, AGM, gel, lithium) in technical equipment (e.g. starter batteries of portable pumps or generators). It is supplied from the vehicle battery and has overvoltage, overload, reverse polarity and overheating protection. The TS Pro automatically recognises the input voltage - regardless of whether it is 12 V or 24 V. The integrated undervoltage protection also protects the vehicle battery by automatically switching off the charger when the voltage falls below a threshold. When the switch-on voltage is reached, the charger switches on again.

In addition, the device has a power supply mode that enables it to be used as a DC-DC booster and outputs a voltage of 12 V continuously.

The connection cables are pluggable, which ensures universal compatibility. Optionally, a temperature sensor can be connected to the negative terminal of the battery to be charged, which is regularly checked by the TS Pro charger in order to adjust the voltage in accordance with DIN 14679.

Supplier's Site

Technical Specifications

  Micropower LLC
Product Category Battery Chargers
Product Number dc-dc-charger-ts-pro-2-m-flat-cable-magcode-plug
Product Name DC-DC charger TS Pro, 2 m flat cable MagCode plug
Charger Type Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
Unlock Full Specs
to access all available technical data

Similar Products

ACCESS 30 48/40 -  - Micropower LLC
Micropower LLC
Specs
Charger Type Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
Approval CE
Input Voltage 220 to 240 volts
View Details
Champ Pro 12/17 -  - Micropower LLC
Micropower LLC
Specs
Charger Type Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
Input Voltage 190 to 254 volts
Current 17.0 amps
View Details
Micropower SX14 24/50 -  - Micropower LLC
Specs
Charger Type Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
Approval UL
Input Voltage 120 to 240 volts
View Details
Micropower SC32 24/120 -  - Micropower LLC
Specs
Charger Type Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
Approval UR
Input Voltage 220 to 240 volts
View Details