Micromeritics Magnetic Analyzer MA-1040

Description
The MA-1040 Magnetic Analyzer detects and measures low levels of metallic iron content in sample materials. Whether it be ultra high-purity glass used in the manufacture of fiber optics or plastic used to produce insulation for electrical wires, knowing the concentration of metallic iron in the raw material is critical to controlling the quality of the finished product. The Magnetic Analyzer (MA-1040) is useful for detecting minute quantities of iron in a wide range of materials including high-purity glass used for fiber optics to plastics used in wiring insulation. It can also be used to detect low metallic iron levels in food, precious gems, pharmaceuticals, and many other materials. Detecting low levels of iron in raw materials is critical to the outcome of the final product. The first MA-series Magnetic Analyzer was developed to meet the expressed need of the abrasive grain industry, which primarily wanted a highly sensitive and accurate instrument for the detection and quantification of trace quantities of metallic iron in raw materials. They also needed the device to be easy to use and be able to withstand the harsh environment of a production area. Since then, the MA-series Magnetic Analyzers have undergone numerous improvements including greater sensitivity (down to ~0.00001% magnetic content), increased accuracy, a smaller footprint, and numerous ease-of-use features. Today, the MA-1040 is also used to detect minuscule levels of magnetic iron in food, precious gems, pharmaceuticals, and many other materials. As evidence of its acceptance in industry, the MA-1040 has been referenced in American National Standards Institute (ANSI) and Abrasive Grain Association bulletins. Particulate Systems’ MA-1040 Magnetic Analyzer incorporates modern electronics and features 0.1 parts-per-million (ppm) resolution, a wide dynamic range, and low power consumption. Other improvements include reduced mechanical pick-up (microphonics) and mu-metal shielding of the sensing coils.
Datasheet
Description
The MA-1040 Magnetic Analyzer detects and measures low levels of metallic iron content in sample materials. Whether it be ultra high-purity glass used in the manufacture of fiber optics or plastic used to produce insulation for electrical wires, knowing the concentration of metallic iron in the raw material is critical to controlling the quality of the finished product. The Magnetic Analyzer (MA-1040) is useful for detecting minute quantities of iron in a wide range of materials including high-purity glass used for fiber optics to plastics used in wiring insulation. It can also be used to detect low metallic iron levels in food, precious gems, pharmaceuticals, and many other materials. Detecting low levels of iron in raw materials is critical to the outcome of the final product. The first MA-series Magnetic Analyzer was developed to meet the expressed need of the abrasive grain industry, which primarily wanted a highly sensitive and accurate instrument for the detection and quantification of trace quantities of metallic iron in raw materials. They also needed the device to be easy to use and be able to withstand the harsh environment of a production area. Since then, the MA-series Magnetic Analyzers have undergone numerous improvements including greater sensitivity (down to ~0.00001% magnetic content), increased accuracy, a smaller footprint, and numerous ease-of-use features. Today, the MA-1040 is also used to detect minuscule levels of magnetic iron in food, precious gems, pharmaceuticals, and many other materials. As evidence of its acceptance in industry, the MA-1040 has been referenced in American National Standards Institute (ANSI) and Abrasive Grain Association bulletins. Particulate Systems’ MA-1040 Magnetic Analyzer incorporates modern electronics and features 0.1 parts-per-million (ppm) resolution, a wide dynamic range, and low power consumption. Other improvements include reduced mechanical pick-up (microphonics) and mu-metal shielding of the sensing coils.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Analyzer - MA-1040 - Micromeritics
Norcross, GA, USA
Magnetic Analyzer
MA-1040
Magnetic Analyzer MA-1040
The MA-1040 Magnetic Analyzer detects and measures low levels of metallic iron content in sample materials. Whether it be ultra high-purity glass used in the manufacture of fiber optics or plastic used to produce insulation for electrical wires, knowing the concentration of metallic iron in the raw material is critical to controlling the quality of the finished product. The Magnetic Analyzer (MA-1040) is useful for detecting minute quantities of iron in a wide range of materials including high-purity glass used for fiber optics to plastics used in wiring insulation. It can also be used to detect low metallic iron levels in food, precious gems, pharmaceuticals, and many other materials. Detecting low levels of iron in raw materials is critical to the outcome of the final product. The first MA-series Magnetic Analyzer was developed to meet the expressed need of the abrasive grain industry, which primarily wanted a highly sensitive and accurate instrument for the detection and quantification of trace quantities of metallic iron in raw materials. They also needed the device to be easy to use and be able to withstand the harsh environment of a production area. Since then, the MA-series Magnetic Analyzers have undergone numerous improvements including greater sensitivity (down to ~0.00001% magnetic content), increased accuracy, a smaller footprint, and numerous ease-of-use features. Today, the MA-1040 is also used to detect minuscule levels of magnetic iron in food, precious gems, pharmaceuticals, and many other materials. As evidence of its acceptance in industry, the MA-1040 has been referenced in American National Standards Institute (ANSI) and Abrasive Grain Association bulletins. Particulate Systems’ MA-1040 Magnetic Analyzer incorporates modern electronics and features 0.1 parts-per-million (ppm) resolution, a wide dynamic range, and low power consumption. Other improvements include reduced mechanical pick-up (microphonics) and mu-metal shielding of the sensing coils.
The

MA-1040 Magnetic Analyzer detects and measures low levels of metallic iron content in sample materials. Whether it be ultra high-purity glass used in the manufacture of fiber optics or plastic used to produce insulation for electrical wires, knowing the concentration of metallic iron in the raw material is critical to controlling the quality of the finished product.

The Magnetic Analyzer (MA-1040) is useful for detecting minute quantities of iron in a wide range of materials including high-purity glass used for fiber optics to plastics used in wiring insulation. It can also be used to detect low metallic iron levels in food, precious gems, pharmaceuticals, and many other materials. Detecting low levels of iron in raw materials is critical to the outcome of the final product.

The first MA-series Magnetic Analyzer was developed to meet the expressed need of the abrasive grain industry, which primarily wanted a highly sensitive and accurate instrument for the detection and quantification of trace quantities of metallic iron in raw materials. They also needed the device to be easy to use and be able to withstand the harsh environment of a production area.

Since then, the MA-series Magnetic Analyzers have undergone numerous improvements including greater sensitivity (down to ~0.00001% magnetic content), increased accuracy, a smaller footprint, and numerous ease-of-use features. Today, the MA-1040 is also used to detect minuscule levels of magnetic iron in food, precious gems, pharmaceuticals, and many other materials. As evidence of its acceptance in industry, the MA-1040 has been referenced in American National Standards Institute (ANSI) and Abrasive Grain Association bulletins.

Particulate Systems’ MA-1040 Magnetic Analyzer incorporates modern electronics and features 0.1 parts-per-million (ppm) resolution, a wide dynamic range, and low power consumption. Other improvements include reduced mechanical pick-up (microphonics) and mu-metal shielding of the sensing coils.

Supplier's Site Datasheet

Technical Specifications

  Micromeritics
Product Category Property Testing Equipment
Product Number MA-1040
Product Name Magnetic Analyzer
Methods, Technology & Standards Magnetism
Unlock Full Specs
to access all available technical data

Similar Products

Manual Densometers - 4190N - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Properties Analyzed Compactability / Compressibility; Smoothness; Absorption / WaterAbsorption; Densometry / Pore Size
Test Media Textiles; Paper
Mounting / Loading Options Process Line Mounted for Continuous Monitoring
View Details
Analytical Ferrography Laboratory - T2FM 500 - AMETEK Spectro Scientific
Specs
Properties Analyzed Wear / Abrasion
Test Media Fuel / Fuel Materials
Display & Special Features PC Interface / Networkable
View Details
FlowSorb III Surface Area Analyzer -  - Micromeritics
Specs
Methods, Technology & Standards Flowing Gas Method
Properties Analyzed Specific Surface Area; Total Surface Area
Test Media Foam / Porous Materials; Powders
View Details
Optimize Your Curing Processes - Dielectric Analyzer: DEA 288 Epsilon -  - NETZSCH-Gerätebau GmbH
Specs
Properties Analyzed For Investigation of the Curing Behavior of Thermosetting Resin Systems, Composite Materials, Adhesives and Paints
Test Media Adhesives/Sealants; Polymeric Materials, Adhesives & Sealants; Polymers/Organics
Mounting / Loading Options Benchtop or Laboratory
View Details